Small PC Computers 15" Sunlight Readable LCD Model SD150M

Description
The SD150M is a High Bright completely sealed and waterproof 15" touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. The SD150M supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tested for reliable operation in wet dirty environments. Standard Features 15" TFT LCD Display High Bright Sunlight Readable Sealed/Waterproof (front & back) Rugged Aluminum Chassis HD15 VGA PC Input RCA Composite video input (Camera) Low Power LED back lighting (Rated 80,000/hrs) Brightness Adjustment pot USB 5 Wire Resistive Touch Screen Watertight snap- in connectors Optically bonded anti-glare touch glass Panel/flush or VESA Mounting (100mm)
Description
The SD150M is a High Bright completely sealed and waterproof 15" touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. The SD150M supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tested for reliable operation in wet dirty environments. Standard Features 15" TFT LCD Display High Bright Sunlight Readable Sealed/Waterproof (front & back) Rugged Aluminum Chassis HD15 VGA PC Input RCA Composite video input (Camera) Low Power LED back lighting (Rated 80,000/hrs) Brightness Adjustment pot USB 5 Wire Resistive Touch Screen Watertight snap- in connectors Optically bonded anti-glare touch glass Panel/flush or VESA Mounting (100mm)

Suppliers

Company
Product
Description
Supplier Links
15
Clearwater, FL, USA
15" Sunlight Readable LCD
Model SD150M
15" Sunlight Readable LCD Model SD150M
The SD150M is a High Bright completely sealed and waterproof 15" touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. The SD150M supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tested for reliable operation in wet dirty environments. Standard Features 15" TFT LCD Display High Bright Sunlight Readable Sealed/Waterproof (front & back) Rugged Aluminum Chassis HD15 VGA PC Input RCA Composite video input (Camera) Low Power LED back lighting (Rated 80,000/hrs) Brightness Adjustment pot USB 5 Wire Resistive Touch Screen Watertight snap- in connectors Optically bonded anti-glare touch glass Panel/flush or VESA Mounting (100mm)

The SD150M is a High Bright completely sealed and waterproof 15" touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. The SD150M supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tested for reliable operation in wet dirty environments.

Standard Features

  • 15" TFT LCD Display
  • High Bright Sunlight Readable
  • Sealed/Waterproof (front & back)
  • Rugged Aluminum Chassis
  • HD15 VGA PC Input
  • RCA Composite video input (Camera)
  • Low Power LED back lighting (Rated 80,000/hrs)
  • Brightness Adjustment pot
  • USB 5 Wire Resistive Touch Screen
  • Watertight snap- in connectors
  • Optically bonded anti-glare touch glass
  • Panel/flush or VESA Mounting (100mm)
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD150M
Product Name 15" Sunlight Readable LCD
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
Input Types Composite; VGA
Screen Resolution XGA (1024 x 768)
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 428541 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types VGA; TN (RF)
Screen Resolution VGA (640 x 480)
View Details
17
Specs
Monitor Type LCD Display
Color Color
Screen Resolution SXGA (1280 x 1024)
View Details