Small PC Computers 17" Open Frame Touch Screen LCD Model SD170F

Description
The SD170F is an open frame 17" LCD with an integrated SAW touch screen. The SD170F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 17" TFT LCD (4:3 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support
Description
The SD170F is an open frame 17" LCD with an integrated SAW touch screen. The SD170F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 17" TFT LCD (4:3 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support

Suppliers

Company
Product
Description
Supplier Links
17
Clearwater, FL, USA
17" Open Frame Touch Screen LCD
Model SD170F
17" Open Frame Touch Screen LCD Model SD170F
The SD170F is an open frame 17" LCD with an integrated SAW touch screen. The SD170F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications. Standard Features 17" TFT LCD (4:3 Ratio) Front bezel sealed to dirt and dust integrated SAW Touch Screen Rugged open frame chassis Universal AC Adapter (12V DC, 50W) Detachable OSD Control Vesa Mounting Support

The SD170F is an open frame 17" LCD with an integrated SAW touch screen. The SD170F has a slim rugged construction that is designed for reliable 24/7 operation. The front bezel is sealed to dirt and dust with options for IP65 waterproof sealing. Small PC's LCD touch screens are ideal for kiosks, gaming, transportation and industrial display applications.

Standard Features

  • 17" TFT LCD (4:3 Ratio)
  • Front bezel sealed to dirt and dust
  • integrated SAW Touch Screen
  • Rugged open frame chassis
  • Universal AC Adapter (12V DC, 50W)
  • Detachable OSD Control
  • Vesa Mounting Support
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD170F
Product Name 17" Open Frame Touch Screen LCD
Monitor Type LCD Display
Color Color
Screen Resolution SXGA (1280 x 1024)
Diagonal Screen Size 17 inch (432 mm)
Screen Width 15.98 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540021 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types VGA
Screen Resolution SVGA (800 x 600)
View Details
19
Specs
Monitor Type LCD Display
Color Color
Screen Resolution SXGA (1280 x 1024)
View Details