REB Storage Systems International MLM Economy Van Ramps MLM603

Description
MLM Economy Van Ramps These economy van ramps have a serrated deck surface for sure footing. An optional perforated surface is also available. The ends are cut off-not rounded. Side rails are 4 1/2" high. The perfect ramp if you are unloading and have minimal use requirements. Other sizes available. FOB-Shipping Point. There is a special high angle bump at the bottom of the ramp This makes the first 10" a slightly steeper slope and allows the ramp to go down lower than standard models. Straight ramps are available for easy access when loading heavy objects onto trailers.
Description
MLM Economy Van Ramps These economy van ramps have a serrated deck surface for sure footing. An optional perforated surface is also available. The ends are cut off-not rounded. Side rails are 4 1/2" high. The perfect ramp if you are unloading and have minimal use requirements. Other sizes available. FOB-Shipping Point. There is a special high angle bump at the bottom of the ramp This makes the first 10" a slightly steeper slope and allows the ramp to go down lower than standard models. Straight ramps are available for easy access when loading heavy objects onto trailers.

Suppliers

Company
Product
Description
Supplier Links
MLM Economy Van Ramps - MLM603 - REB Storage Systems International
Chicago, IL, USA
MLM Economy Van Ramps
MLM603
MLM Economy Van Ramps MLM603
MLM Economy Van Ramps These economy van ramps have a serrated deck surface for sure footing. An optional perforated surface is also available. The ends are cut off-not rounded. Side rails are 4 1/2" high. The perfect ramp if you are unloading and have minimal use requirements. Other sizes available. FOB-Shipping Point. There is a special high angle bump at the bottom of the ramp This makes the first 10" a slightly steeper slope and allows the ramp to go down lower than standard models. Straight ramps are available for easy access when loading heavy objects onto trailers.

MLM Economy Van Ramps
These economy van ramps have a serrated deck surface for sure footing. An optional perforated surface is also available. The ends are cut off-not rounded. Side rails are 4 1/2" high. The perfect ramp if you are unloading and have minimal use requirements. Other sizes available. FOB-Shipping Point.
There is a special high angle bump at the bottom of the ramp This makes the first 10" a slightly steeper slope and allows the ramp to go down lower than standard models. Straight ramps are available for easy access when loading heavy objects onto trailers.

Technical Specifications

  REB Storage Systems International
Product Category Dock Equipment
Product Number MLM603
Product Name MLM Economy Van Ramps
Equipment Type Dock Ramp
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Rail Transfer Bridge - 14-324 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
Wheel Chock -  - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
View Details
EXTRUDED DOCK BUMPERS - HM-2-24 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Bumper
Weight 6 lbs (2.72 kg)
View Details