SlipNOT Metal Safety Flooring Floor Plate Steel

Description
SlipNOT® slip resistant steel floor plate is designed for applications in which complete slip resistant coverage, cost efficiency, durability and safety are mandatory. Steel flooring is ideal for areas where there is a lot of oil and thick substances, steel is the most abrasive floor plate offered. Product Information: Steel floor plate thicknesses: 1/8” to 2+” Steel floor plate widths: 4’, 5’ or 6’ Steel floor plate lengths: 8’, 10’ or 12’ Steel flooring can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finishes: Mill, Painted or Galvanized Steel plate is available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse) Div 5 CSI Classification Code: Metal Floor Plates (05 54 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Available alloys: A-36, A-572 Grade 50, Commercial Quality Standard tolerance: Mill (for stock sizes), + /– 1/8” or +0 / -1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Description
SlipNOT® slip resistant steel floor plate is designed for applications in which complete slip resistant coverage, cost efficiency, durability and safety are mandatory. Steel flooring is ideal for areas where there is a lot of oil and thick substances, steel is the most abrasive floor plate offered. Product Information: Steel floor plate thicknesses: 1/8” to 2+” Steel floor plate widths: 4’, 5’ or 6’ Steel floor plate lengths: 8’, 10’ or 12’ Steel flooring can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finishes: Mill, Painted or Galvanized Steel plate is available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse) Div 5 CSI Classification Code: Metal Floor Plates (05 54 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Available alloys: A-36, A-572 Grade 50, Commercial Quality Standard tolerance: Mill (for stock sizes), + /– 1/8” or +0 / -1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

Suppliers

Company
Product
Description
Supplier Links
Floor Plate - Steel - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Floor Plate
Steel
Floor Plate Steel
SlipNOT® slip resistant steel floor plate is designed for applications in which complete slip resistant coverage, cost efficiency, durability and safety are mandatory. Steel flooring is ideal for areas where there is a lot of oil and thick substances, steel is the most abrasive floor plate offered. Product Information: Steel floor plate thicknesses: 1/8” to 2+” Steel floor plate widths: 4’, 5’ or 6’ Steel floor plate lengths: 8’, 10’ or 12’ Steel flooring can be custom fabricated to meet job specifications Available SlipNOT® surface: Steel Surface on Steel Available SlipNOT® finishes: Mill, Painted or Galvanized Steel plate is available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse) Div 5 CSI Classification Code: Metal Floor Plates (05 54 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Available alloys: A-36, A-572 Grade 50, Commercial Quality Standard tolerance: Mill (for stock sizes), + /– 1/8” or +0 / -1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® slip resistant steel floor plate is designed for applications in which complete slip resistant coverage, cost efficiency, durability and safety are mandatory. Steel flooring is ideal for areas where there is a lot of oil and thick substances, steel is the most abrasive floor plate offered.

Product Information:

  • Steel floor plate thicknesses: 1/8” to 2+”
  • Steel floor plate widths: 4’, 5’ or 6’
  • Steel floor plate lengths: 8’, 10’ or 12’
  • Steel flooring can be custom fabricated to meet job specifications
  • Available SlipNOT® surface: Steel Surface on Steel
  • Available SlipNOT® finishes: Mill, Painted or Galvanized
  • Steel plate is available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse)
  • Div 5 CSI Classification Code: Metal Floor Plates (05 54 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20)
  • Available alloys: A-36, A-572 Grade 50, Commercial Quality
  • Standard tolerance: Mill (for stock sizes), + /– 1/8” or +0 / -1/8” (for customer specified sizes)
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring
Product Category Dock Equipment
Product Number Steel
Product Name Floor Plate
Equipment Type Dock Board / Plate
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 610610 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Floor Plate - Stainless Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel; Stainless Steel
Length 96 to 144 inch (2438 to 3658 mm)
View Details
Steel
Heartland Engineered Products, LLC
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Equipment Features Portable
View Details