Advance Lifts, Inc. Recessed Dock Lift 3470

Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3470 is a recessed dock lift designed for dock-to-ground access, accommodating pallet jacks, powered pallet jacks, straddle stackers, and small fork trucks. It features a 96-inch wide by 132-inch long safety tread deck, with a maximum lifting capacity of 12,000 lbs and hydraulic operation powered by a 5 HP, 230V, 60 Hz, 3-phase motor. The platform travels 58 inches from a lowered height of 15 inches, and includes removable steel guardrails, safety chains per ANSI MH 29.1, and bevel toe guards. The power unit measures 26 inches wide, 22 inches long, and 21 inches high, and is mounted remotely. The unit is painted blue, has a NEMA 1, 3, 3R, 4, 4X pendant control station, and an approximate shipping weight of 6,000 lbs.

Datasheet Summary
Powered by GS/AI

The 3470 is a recessed dock lift designed for dock-to-ground access, accommodating pallet jacks, powered pallet jacks, straddle stackers, and small fork trucks. It features a 96-inch wide by 132-inch long safety tread deck, with a maximum lifting capacity of 12,000 lbs and hydraulic operation powered by a 5 HP, 230V, 60 Hz, 3-phase motor. The platform travels 58 inches from a lowered height of 15 inches, and includes removable steel guardrails, safety chains per ANSI MH 29.1, and bevel toe guards. The power unit measures 26 inches wide, 22 inches long, and 21 inches high, and is mounted remotely. The unit is painted blue, has a NEMA 1, 3, 3R, 4, 4X pendant control station, and an approximate shipping weight of 6,000 lbs.

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 3470 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
3470
Recessed Dock Lift 3470
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Dock Equipment
Product Number 3470
Product Name Recessed Dock Lift
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
Weight Capacity 12000 lbs (5442 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 3400 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Recessed Dock Lift - T3-50608 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Recessed Dock Lift - T2-50710 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Rail Transfer Bridge - 14-309 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details