SlipNOT Metal Safety Flooring ADA Aluminum Plank Diagonal Punched

Description
SlipNOT® ADA flooring includes aluminum plank with a diagonal punched pattern. Aluminum plank provides a slip resistant surface in all directions of travel and is an excellent long term solution for all types of pedestrian walkways, entrance ways and other types of ADA accessibility. SlipNOT® manufactures several ADA products that comply with both accessibility and coefficient of friction requirements, from bar grating to plank in versatile styles. Product Information: Aluminum plank thicknesses: 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2” ADA flooring widths: 6”- 36” ADA flooring lengths: up to 20′ Aluminum plank can be custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum. Available SlipNOT® finishes: Mill or Painted ADA plank is available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse – steel surface only) Available trim or load banded Standard tolerance: + / – 1/4” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® ADA products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® ADA flooring your project may be eligible for LEED credits.
Description
SlipNOT® ADA flooring includes aluminum plank with a diagonal punched pattern. Aluminum plank provides a slip resistant surface in all directions of travel and is an excellent long term solution for all types of pedestrian walkways, entrance ways and other types of ADA accessibility. SlipNOT® manufactures several ADA products that comply with both accessibility and coefficient of friction requirements, from bar grating to plank in versatile styles. Product Information: Aluminum plank thicknesses: 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2” ADA flooring widths: 6”- 36” ADA flooring lengths: up to 20′ Aluminum plank can be custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum. Available SlipNOT® finishes: Mill or Painted ADA plank is available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse – steel surface only) Available trim or load banded Standard tolerance: + / – 1/4” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® ADA products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® ADA flooring your project may be eligible for LEED credits.

Suppliers

Company
Product
Description
Supplier Links
ADA Aluminum Plank - Diagonal Punched - SlipNOT Metal Safety Flooring
Detroit, MI, USA
ADA Aluminum Plank
Diagonal Punched
ADA Aluminum Plank Diagonal Punched
SlipNOT® ADA flooring includes aluminum plank with a diagonal punched pattern. Aluminum plank provides a slip resistant surface in all directions of travel and is an excellent long term solution for all types of pedestrian walkways, entrance ways and other types of ADA accessibility. SlipNOT® manufactures several ADA products that comply with both accessibility and coefficient of friction requirements, from bar grating to plank in versatile styles. Product Information: Aluminum plank thicknesses: 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2” ADA flooring widths: 6”- 36” ADA flooring lengths: up to 20′ Aluminum plank can be custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum. Available SlipNOT® finishes: Mill or Painted ADA plank is available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse – steel surface only) Available trim or load banded Standard tolerance: + / – 1/4” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® ADA products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® ADA flooring your project may be eligible for LEED credits.

SlipNOT® ADA flooring includes aluminum plank with a diagonal punched pattern. Aluminum plank provides a slip resistant surface in all directions of travel and is an excellent long term solution for all types of pedestrian walkways, entrance ways and other types of ADA accessibility. SlipNOT® manufactures several ADA products that comply with both accessibility and coefficient of friction requirements, from bar grating to plank in versatile styles.

Product Information:

  • Aluminum plank thicknesses: 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2”
  • ADA flooring widths: 6”- 36”
  • ADA flooring lengths: up to 20′
  • Aluminum plank can be custom fabricated to meet job specifications
  • Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum.
  • Available SlipNOT® finishes: Mill or Painted
  • ADA plank is available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse – steel surface only)
  • Available trim or load banded
  • Standard tolerance: + / – 1/4”
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® ADA products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® ADA flooring your project may be eligible for LEED credits.
Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring
Product Category Dock Equipment
Product Number Diagonal Punched
Product Name ADA Aluminum Plank
Equipment Type Plank
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 610712 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Aluminum Plank - Punched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Equipment Type Plank
Equipment Material Aluminum
Length 240 inch (6096 mm)
View Details
56
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details