The SKYA21039 is a single-pole, triple-throw (SP3T) antenna switch that operates in the 2.4 to 2.5 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with two control voltages (V1 and V2).
The low loss, high isolation, high linearity, small size, and low cost make this switch ideal for all WLANs and devices that support Bluetooth® signals operating in the 2.4 to 2.5 GHz band.
The SKYA21039 has integrated DC blocking capacitors, so external DC blocking capacitors are not required.
The SKYA21039 is manufactured in a compact, 1.1 x 1.1 x 0.5 mm, 8-pin Micro Leadframe (MLP) package.
RF Switch IC 802.11a/b/g/n, Bluetooth, WLAN SP3T 8-MLP (1.1x1.1)
RF Switch IC 802.11a/b/g/n, Bluetooth, WLAN SP3T 8-MLP (1.1x1.1)
RF Switch IC 802.11a/b/g/n, Bluetooth, WLAN SP3T 8-MLP (1.1x1.1)
The SKYA21039 is a single-pole, triple-throw (SP3T) antenna switch that operates in the 2.4 to 2.5 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with two control voltages (V1 and V2).
The low loss, high isolation, high linearity, small size, and low cost make this switch ideal for all WLAN and Bluetooth systems operating in the 2.4 to 2.5 GHz band.
The SKYA21039 has integrated DC blocking capacitors, so external DC blocking capacitors are not required. The SKYA21039 is manufactured in a compact, 1.1 x 1.1 x 0.5 mm (typical), 8-pin Micro Lead frame (MLP) package.
RF Switch ICs WIFI SP3T,Automotive version of SKY13586
RF Switch IC 802.11a/b/g/n, Bluetooth, WLAN SP3T 8-MLP (1.1x1.1)
| Skyworks Solutions, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | SKYA21039 | 863-SKYA21039DKR-ND | SKYA21039 | SKYA21039 | SKYA21039 |
| Product Name | 2.4 to 2.5 GHz SP3T Switch | RF Switches | RF and Microwave Switch | RF Switch ICs | RF Switches |
| Package Type | Surface Mount; MLP, 8L | Surface Mount; 8-XFQFN Exposed Pad | MLP | Surface Mount | |
| Frequency Range | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz | |
| Isolation | 35 dB | 35 dB | 40 dB | 35 dB |