Skyworks Solutions, Inc. 5 GHz, 802.11ac Front-End Module SKY85717-21

Description
The SKY85717-21 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ac applications and systems. An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 2.5 x 2.5 x 0.4 mm Quad Flat No-Lead (QFN) package. Features Integrated high-performance 5 GHz PA, LNA with bypass, and SPDT Fully matched input and output Integrated, positive slope power detector Transmit loopback mode Transmit gain: 28 dB Receive gain: 12 dB Output power: +19.5 dBm, MCS7, HT40 Output power: +18.5 dBm @ 1.8% EVM, MCS9, HT80 High-linearity and high-efficiency modes Direct connection to battery with 5 V nominal supply voltage Small, QFN (16-pin, 2.5 x 2.5 x 0.4 mm) package (MSL1, 260 °C per JEDEC J-STD-020)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz, 802.11ac Front-End Module - SKY85717-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz, 802.11ac Front-End Module
SKY85717-21
5 GHz, 802.11ac Front-End Module SKY85717-21
The SKY85717-21 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ac applications and systems. An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 2.5 x 2.5 x 0.4 mm Quad Flat No-Lead (QFN) package. Features Integrated high-performance 5 GHz PA, LNA with bypass, and SPDT Fully matched input and output Integrated, positive slope power detector Transmit loopback mode Transmit gain: 28 dB Receive gain: 12 dB Output power: +19.5 dBm, MCS7, HT40 Output power: +18.5 dBm @ 1.8% EVM, MCS9, HT80 High-linearity and high-efficiency modes Direct connection to battery with 5 V nominal supply voltage Small, QFN (16-pin, 2.5 x 2.5 x 0.4 mm) package (MSL1, 260 °C per JEDEC J-STD-020)

The SKY85717-21 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ac applications and systems.
An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system.
The device is provided in a compact, 16-pin 2.5 x 2.5 x 0.4 mm Quad Flat No-Lead (QFN) package.

Features

    • Integrated high-performance 5 GHz PA, LNA with bypass, and SPDT
    • Fully matched input and output
    • Integrated, positive slope power detector
    • Transmit loopback mode
    • Transmit gain: 28 dB
    • Receive gain: 12 dB
    • Output power: +19.5 dBm, MCS7, HT40
    • Output power: +18.5 dBm @ 1.8% EVM, MCS9, HT80
    • High-linearity and high-efficiency modes
    • Direct connection to battery with 5 V nominal supply voltage
    • Small, QFN (16-pin, 2.5 x 2.5 x 0.4 mm) package (MSL1, 260 °C per JEDEC J-STD-020)
Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85717-21
Product Name 5 GHz, 802.11ac Front-End Module
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

851 to 894 MHz Linear Power Amplifier - SKY66185-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 850 to 900 MHz
Minimum Gain 36.5 dB
View Details
5 suppliers
5 GHz, 802.11ac Switch/Low-Noise Amplifier Front End - SKYA21041 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4900 to 5900 MHz
Package Type Surface Mount
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2565T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
View Details