Skyworks Solutions, Inc. Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter SKY65709-51

Description
GPS/GNSS Pre-Filter + LNA Front-End Module
Request a Quote Datasheet
Description
GPS/GNSS Pre-Filter + LNA Front-End Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65709-51 - Skyworks Solutions, Inc.
Irvine, CA, United States
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter
SKY65709-51
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter SKY65709-51
GPS/GNSS Pre-Filter + LNA Front-End Module

GPS/GNSS Pre-Filter + LNA Front-End Module

Supplier's Site
RF Amplifiers - 863-1667-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1667-1-ND
RF Amplifiers 863-1667-1-ND
RF Amplifier IC

RF Amplifier IC

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY65709-51
099316-SKY65709-51
RF Amplifiers - SKY65709-51 099316-SKY65709-51
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 099316-SKY65709-51 Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 14.5dB Noise Figure: 2dB RF Type: GPS Categories: RF/IF and RFID Status: Active Case / Package: 6-MCM (1.7x2.3) Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 4,500

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 099316-SKY65709-51
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 1.575GHz
Gain: 14.5dB
Noise Figure: 2dB
RF Type: GPS
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-MCM (1.7x2.3)
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4,500

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65709-51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65709-51
RF and Wireless - RF Amplifiers SKY65709-51
IC RF AMP GPS 1.575GHZ 6MCM

IC RF AMP GPS 1.575GHZ 6MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65709-51 863-1667-1-ND 099316-SKY65709-51 SKY65709-51
Product Name Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter RF Amplifiers RF Amplifiers - SKY65709-51 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 1565 to 1606 MHz 1575 MHz
Minimum Gain 14.5 dB 14.5 dB
Maximum Gain 14.5 dB 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

750/870 MHz CATV Line Amplifier MMIC - ACA1205 - Skyworks Solutions, Inc.
Specs
Minimum Gain 14.5 dB
Maximum Gain 15.5 dB
Noise Figure 2.5 dB
View Details
RF Amplifiers - ABA3100RS3P1 - 1135039-ABA3100RS3P1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 13 dB
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
RF Amplifiers - AWL9580Q7 - 862703-AWL9580Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers