Skyworks Solutions, Inc. RF and Microwave Switch SKY18106

Description
The SKY18106-455LF is a single-pole, eight-throw (SP8T) Front-End Module (FEM) switch designed for multi-mode, high-power switching applications that demand low harmonics and low insertion loss. The switch is optimized for both 2G GSM/EDGE and 3G WCDMA applications.
Request a Quote
Description
The SKY18106-455LF is a single-pole, eight-throw (SP8T) Front-End Module (FEM) switch designed for multi-mode, high-power switching applications that demand low harmonics and low insertion loss. The switch is optimized for both 2G GSM/EDGE and 3G WCDMA applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - SKY18106 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY18106
RF and Microwave Switch SKY18106
The SKY18106-455LF is a single-pole, eight-throw (SP8T) Front-End Module (FEM) switch designed for multi-mode, high-power switching applications that demand low harmonics and low insertion loss. The switch is optimized for both 2G GSM/EDGE and 3G WCDMA applications.

The SKY18106-455LF is a single-pole, eight-throw (SP8T) Front-End Module (FEM) switch designed for multi-mode, high-power switching applications that demand low harmonics and low insertion loss. The switch is optimized for both 2G GSM/EDGE and 3G WCDMA applications.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number SKY18106
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 400 to 2200 MHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA - ZT-4X6NB-6E - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 7200 MHz
Insertion Loss 11 dB
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
0.1 – 3.0 GHz SPDT High Power Switch (Single Bit Control) in a WLCSP Package - SKY13448-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 8-bump
Frequency Range 100 to 3000 MHz
Isolation 25 to 32 dB
View Details