Skyworks Solutions, Inc. 0.1-6.0 GHz DPDT Switch SKY13381-374LF

Description
Please note: SKY13381-374LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13355-374LF The SKY13381-374LF is a GaAs pHEMT Double-Pole, Double- Throw (DPDT) switch designed for 2.4 and 6.0 GHz, dual-band wireless LAN applications. The switch provides high linearity performance, low insertion loss, and high isolation in both frequency bands. Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet
Description
Please note: SKY13381-374LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13355-374LF The SKY13381-374LF is a GaAs pHEMT Double-Pole, Double- Throw (DPDT) switch designed for 2.4 and 6.0 GHz, dual-band wireless LAN applications. The switch provides high linearity performance, low insertion loss, and high isolation in both frequency bands. Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1-6.0 GHz DPDT Switch - SKY13381-374LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1-6.0 GHz DPDT Switch
SKY13381-374LF
0.1-6.0 GHz DPDT Switch SKY13381-374LF
Please note: SKY13381-374LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13355-374LF The SKY13381-374LF is a GaAs pHEMT Double-Pole, Double- Throw (DPDT) switch designed for 2.4 and 6.0 GHz, dual-band wireless LAN applications. The switch provides high linearity performance, low insertion loss, and high isolation in both frequency bands. Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

Please note: SKY13381-374LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13355-374LF

The SKY13381-374LF is a GaAs pHEMT Double-Pole, Double- Throw (DPDT) switch designed for 2.4 and 6.0 GHz, dual-band wireless LAN applications. The switch provides high linearity performance, low insertion loss, and high isolation in both frequency bands.
Switching is controlled by two voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the ANT1 and ANT2 pins connect to one of two switched RF outputs (RX or TX) through a low insertion loss path while maintaining a high isolation path to the alternate port.
The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

Supplier's Site
RF Switches - 683-1338-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
683-1338-2-ND
RF Switches 683-1338-2-ND
RF Switch IC 802.11a/b/g/n DPDT 6GHz 50Ohm 6-MLPD (1.5x1.5)

RF Switch IC 802.11a/b/g/n DPDT 6GHz 50Ohm 6-MLPD (1.5x1.5)

Buy Now Datasheet
RF Switches - SKY13381-374LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13381-374LF
RF Switches SKY13381-374LF
RF Switch IC 802.11a/b/g/n DPDT 6 GHz 50Ohm 6-MLPD (1.5x1.5)

RF Switch IC 802.11a/b/g/n DPDT 6 GHz 50Ohm 6-MLPD (1.5x1.5)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13381-374LF 683-1338-2-ND SKY13381-374LF
Product Name 0.1-6.0 GHz DPDT Switch RF Switches RF Switches
Package Type Surface Mount; DFN, 6L Surface Mount; 6-XFDFN Exposed Pad Surface Mount
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Isolation 14 to 31 dB 14 dB 14 dB
Type Double Pole Double Throw; DPDT (R) Double Pole Double Throw Double Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

PHEMT GaAs IC SPDT Switch 0.1 to 3 GHz - AS214-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-70, 6L
Frequency Range 100 to 3000 MHz
Isolation 25 to 30 dB
View Details
5 suppliers
0.01 to 6.0 GHz Single Control SP2T Switch - SKY13453-385LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 10 to 6000 MHz
Isolation 15 to 27 dB
View Details
4 suppliers
Si83411BAA-IF Isolated Smart Switch - Si83411BAA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel
Output Channels 1
View Details
Si83418AFA-IF Isolated Smart Switch - Si83418AFA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel/SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details