Skyworks Solutions, Inc. 0.7 to 2.7 GHz SP12T MIPI® Antenna Switch Module SKY13488-31

Description
Please note: SKY13488-31 is being discontinued and is not recommended for new designs. The suggested replacement is SKY13488-21 The SKY13488-31 is a Single Pole, Twelve Throw (SP12T) antenna switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced switching technology, the SKY13488 maintains low insertion and high isolation, which makes it an ideal choice for UMTS, CDMA2000, EDGE, GSM, and LTE applications. The design features two dedicated GSM transmit ports and three dedicated ultra low-loss TRX ports. The switch also has an excellent triple beat ratio and 2nd/3rd Order Intermodulation Distortion (IMD2/IMD3) performance. Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13488 is manufactured in a compact, 2.5 x 2.5 x 0.8 mm, 22-pin surface mount Multi-Chip Module (MCM) package.
Request a Quote
Description
Please note: SKY13488-31 is being discontinued and is not recommended for new designs. The suggested replacement is SKY13488-21 The SKY13488-31 is a Single Pole, Twelve Throw (SP12T) antenna switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced switching technology, the SKY13488 maintains low insertion and high isolation, which makes it an ideal choice for UMTS, CDMA2000, EDGE, GSM, and LTE applications. The design features two dedicated GSM transmit ports and three dedicated ultra low-loss TRX ports. The switch also has an excellent triple beat ratio and 2nd/3rd Order Intermodulation Distortion (IMD2/IMD3) performance. Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13488 is manufactured in a compact, 2.5 x 2.5 x 0.8 mm, 22-pin surface mount Multi-Chip Module (MCM) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.7 to 2.7 GHz SP12T MIPI® Antenna Switch Module - SKY13488-31 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.7 to 2.7 GHz SP12T MIPI® Antenna Switch Module
SKY13488-31
0.7 to 2.7 GHz SP12T MIPI® Antenna Switch Module SKY13488-31
Please note: SKY13488-31 is being discontinued and is not recommended for new designs. The suggested replacement is SKY13488-21 The SKY13488-31 is a Single Pole, Twelve Throw (SP12T) antenna switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced switching technology, the SKY13488 maintains low insertion and high isolation, which makes it an ideal choice for UMTS, CDMA2000, EDGE, GSM, and LTE applications. The design features two dedicated GSM transmit ports and three dedicated ultra low-loss TRX ports. The switch also has an excellent triple beat ratio and 2nd/3rd Order Intermodulation Distortion (IMD2/IMD3) performance. Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13488 is manufactured in a compact, 2.5 x 2.5 x 0.8 mm, 22-pin surface mount Multi-Chip Module (MCM) package.

Please note: SKY13488-31 is being discontinued and is not recommended for new designs. The suggested replacement is SKY13488-21

The SKY13488-31 is a Single Pole, Twelve Throw (SP12T) antenna switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced switching technology, the SKY13488 maintains low insertion and high isolation, which makes it an ideal choice for UMTS, CDMA2000, EDGE, GSM, and LTE applications.
The design features two dedicated GSM transmit ports and three dedicated ultra low-loss TRX ports. The switch also has an excellent triple beat ratio and 2nd/3rd Order Intermodulation Distortion (IMD2/IMD3) performance.
Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers.
No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied.
The SKY13488 is manufactured in a compact, 2.5 x 2.5 x 0.8 mm, 22-pin surface mount Multi-Chip Module (MCM) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number SKY13488-31
Product Name 0.7 to 2.7 GHz SP12T MIPI® Antenna Switch Module
Package Type Surface Mount; MCM, 20L
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 3.0 GHz High Isolation SP4T Switch - SKY13524-639LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 700 to 3000 MHz
Isolation 50 dB
View Details
2 suppliers
RF Switches - 863-1452-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 12-TFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 4500 to 6000 MHz
View Details
2 suppliers
0.7 to 2.7 GHz SP14T MIPI® Antenna Switch Module - SKY13491-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 22L
Frequency Range 700 to 2700 MHz
Isolation 21 to 30 dB
View Details