Skyworks Solutions, Inc. 50-600 MHz, 12 dB 100 Ω Differential Digital Attenuator SKY12407-321LF

Description
Please note: SKY12407-321LF is being discontinued and is not recommended for new designs. The SKY12407-321LF is a GaAs pHEMT two-bit attenuator I/C. The device is provided in a 3 x 3 mm 12-pin Quad Flat No-Lead (QFN) package. The SKY12407-321LF is particularly suited for 100 Ω differential systems for which high attenuation accuracy, low insertion loss, and low intermodulation products are required. The attenuator’s differential input and output impedance is 100 Ω. The device is controlled by two positive DC voltage control pins. The differential attenuator paths are controlled together and can be in either an insertion loss or a 12 dB attenuation state. In a differential system, the attenuator presents a 100 Ω impedance, but can be used as two single-ended attenuators, each with a 50 Ω impedance.
Request a Quote Datasheet
Description
Please note: SKY12407-321LF is being discontinued and is not recommended for new designs. The SKY12407-321LF is a GaAs pHEMT two-bit attenuator I/C. The device is provided in a 3 x 3 mm 12-pin Quad Flat No-Lead (QFN) package. The SKY12407-321LF is particularly suited for 100 Ω differential systems for which high attenuation accuracy, low insertion loss, and low intermodulation products are required. The attenuator’s differential input and output impedance is 100 Ω. The device is controlled by two positive DC voltage control pins. The differential attenuator paths are controlled together and can be in either an insertion loss or a 12 dB attenuation state. In a differential system, the attenuator presents a 100 Ω impedance, but can be used as two single-ended attenuators, each with a 50 Ω impedance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50-600 MHz, 12 dB 100 Ω Differential Digital Attenuator - SKY12407-321LF - Skyworks Solutions, Inc.
Irvine, CA, United States
50-600 MHz, 12 dB 100 Ω Differential Digital Attenuator
SKY12407-321LF
50-600 MHz, 12 dB 100 Ω Differential Digital Attenuator SKY12407-321LF
Please note: SKY12407-321LF is being discontinued and is not recommended for new designs. The SKY12407-321LF is a GaAs pHEMT two-bit attenuator I/C. The device is provided in a 3 x 3 mm 12-pin Quad Flat No-Lead (QFN) package. The SKY12407-321LF is particularly suited for 100 Ω differential systems for which high attenuation accuracy, low insertion loss, and low intermodulation products are required. The attenuator’s differential input and output impedance is 100 Ω. The device is controlled by two positive DC voltage control pins. The differential attenuator paths are controlled together and can be in either an insertion loss or a 12 dB attenuation state. In a differential system, the attenuator presents a 100 Ω impedance, but can be used as two single-ended attenuators, each with a 50 Ω impedance.

Please note: SKY12407-321LF is being discontinued and is not recommended for new designs.

The SKY12407-321LF is a GaAs pHEMT two-bit attenuator I/C. The device is provided in a 3 x 3 mm 12-pin Quad Flat No-Lead (QFN) package.
The SKY12407-321LF is particularly suited for 100 Ω differential systems for which high attenuation accuracy, low insertion loss, and low intermodulation products are required.
The attenuator’s differential input and output impedance is 100 Ω. The device is controlled by two positive DC voltage control pins. The differential attenuator paths are controlled together and can be in either an insertion loss or a 12 dB attenuation state. In a differential system, the attenuator presents a 100 Ω impedance, but can be used as two single-ended attenuators, each with a 50 Ω impedance.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1236248-SKY12407-321LF
RF/IF and RFID - Attenuators 1236248-SKY12407-321LF
Win Source Part Number: 1236248-SKY12407-321 LF Category: RF/IF and RFID>Attenuators Package: Tape & Reel Standard Package: 3,000 Impedance: 100 Ohms Frequency Range: 50 MHz ~ 600 MHz Attenuation Value: 12dB Package / Case: 12-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1300-6,863-1300- 2,863-1300-1,SKY1240 7321LF Product Status: Obsolete

Win Source Part Number: 1236248-SKY12407-321LF
Category: RF/IF and RFID>Attenuators
Package: Tape & Reel
Standard Package: 3,000
Impedance: 100 Ohms
Frequency Range: 50 MHz ~ 600 MHz
Attenuation Value: 12dB
Package / Case: 12-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1300-6,863-1300-2,863-1300-1,SKY12407321LF
Product Status: Obsolete

Buy Now Datasheet
100OHM Attenuator - 852-SKY12407-321LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100OHM Attenuator
852-SKY12407-321LF
100OHM Attenuator 852-SKY12407-321LF
RF ATTENUATOR 12DB 100OHM 12QFN Product overview: SKY12407-321LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12407-321LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 12DB 100OHM 12QFN Product overview: SKY12407-321LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12407-321LF can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - 863-1300-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1300-2-ND
Attenuators 863-1300-2-ND
RF Attenuators 12dB 50MHz ~ 600MHz 100 Ohms 12-WFQFN Exposed Pad

RF Attenuators 12dB 50MHz ~ 600MHz 100 Ohms 12-WFQFN Exposed Pad

Buy Now Datasheet
Attenuators - SKY12407-321LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SKY12407-321LF
Attenuators SKY12407-321LF
RF Attenuators 12dB 50 MHz ~ 600 MHz 100 Ohms 12-WFQFN Exposed Pad

RF Attenuators 12dB 50 MHz ~ 600 MHz 100 Ohms 12-WFQFN Exposed Pad

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number SKY12407-321LF 1236248-SKY12407-321LF 852-SKY12407-321LF 863-1300-2-ND SKY12407-321LF
Product Name 50-600 MHz, 12 dB 100 Ω Differential Digital Attenuator RF/IF and RFID - Attenuators 100OHM Attenuator Attenuators Attenuators
Attenuator Type Digital Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator - SKY12236-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.6 to 5 GHz
Insertion Loss 2.1 dB
View Details
2 suppliers
Attenuators - 863-1242-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 18 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) - SKY12349-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.7000 to 4 GHz
Attenuation 15.5 dB
View Details
2 suppliers
Attenuators - SKY12324-73LF - 1096709-SKY12324-73LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 4 GHz
View Details
4 suppliers