Please note: SKY12348-350LF is being discontinued and is not recommended for new designs.
The SKY12348-350LF is a GaAs pHEMT four-bit broadband digital attenuator with a 1 dB Least Significant Bit (LSB). The attenuator features low insertion loss, excellent attenuation accuracy, a 15 dB attenuation range, and high linearity performance. The SKY12348-350LF is an ideal choice for a wide variety of cellular 3G and 4G infrastructure applications.
Attenuation is controlled by four DC control pins (V1, V2, V3, and V4). Depending on the control bias, the attenuation state between the RF1 and RF2 pins can vary between a low insertion loss state or up to 15 dB.
The device is provided in a 3 x 3 mm, 16-pin Quad Flat No-Lead (QFN) package.
RF ATTENUATOR 1DB-15DB 16WQFN Product overview: SKY12348-350LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12348-350LF can be used for catalog matching and distributor lookup.
0.1-3.0 GHz Four-Bit Digital Attenuator (1 dB LSB)
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 720379-SKY12348-350L
Packaging: Reel
Impedance: 50 Ohms
Frequency Range: 100MHz ~ 3GHz
Attenuation Value: 1dB ~ 15dB
Categories: RF/IF and RFID
Manufacturer Package: 16-WQFN Exposed Pad
Alternative Parts (Cross-Reference): HMC540SLP3E; HMC540SLP3ETR; HMC540LP3TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
RF Attenuators 1dB ~ 15dB 100MHz ~ 3GHz 50 Ohms 16-WQFN Exposed Pad
RF Attenuators 1dB ~ 15dB 100MHz ~ 3GHz 50 Ohms 16-WQFN Exposed Pad
RF Attenuators 1dB ~ 15dB 100MHz ~ 3GHz 50 Ohms 16-WQFN Exposed Pad
RF Attenuators 1dB ~ 15dB 100 MHz ~ 3 GHz 50 Ohms 16-WQFN Exposed Pad
| Skyworks Solutions, Inc. | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | RF Attenuators | RF Attenuators | RF Attenuators | RF Attenuators | RF Attenuators | RF Attenuators |
| Product Number | SKY12348-350LF | 852-SKY12348-350LF | SKY12348-350LF | 720379-SKY12348-350LF | 863-1299-1-ND | SKY12348-350LF |
| Product Name | 0.1-3.0 GHz Four-Bit Digital Attenuator (1 dB LSB) | Attenuator | Attenuator - Digitally Controlled | Attenuators - SKY12348-350LF | Attenuators | Attenuators |
| Attenuator Type | Digital | Variable | Variable | |||
| Frequency | 0.1000 to 3 GHz | 0.1000 to 3 GHz | 0.1000 to 3 GHz | 0.1000 to 3 GHz | 0.1000 to 3 GHz | |
| Attenuation | 15 dB | 1 to 15 dB | 1 to 15 dB |