Skyworks Solutions, Inc. RF and Microwave Switch SKY18120

Description
The SKY18120-11 is a Single Pole, Nine-Throw (SP9T) antenna switch Front-End Module (FEM) designed for dual-mode, high power band switching applications that require low harmonics and low insertion loss. The device is optimized for GSM/EDGE, TD-SCDMA, and WCDMA/LTE applications
Request a Quote
Description
The SKY18120-11 is a Single Pole, Nine-Throw (SP9T) antenna switch Front-End Module (FEM) designed for dual-mode, high power band switching applications that require low harmonics and low insertion loss. The device is optimized for GSM/EDGE, TD-SCDMA, and WCDMA/LTE applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - SKY18120 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY18120
RF and Microwave Switch SKY18120
The SKY18120-11 is a Single Pole, Nine-Throw (SP9T) antenna switch Front-End Module (FEM) designed for dual-mode, high power band switching applications that require low harmonics and low insertion loss. The device is optimized for GSM/EDGE, TD-SCDMA, and WCDMA/LTE applications

The SKY18120-11 is a Single Pole, Nine-Throw (SP9T) antenna switch Front-End Module (FEM) designed for dual-mode, high power band switching applications that require low harmonics and low insertion loss. The device is optimized for GSM/EDGE, TD-SCDMA, and WCDMA/LTE applications

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number SKY18120
Product Name RF and Microwave Switch
Package Type MCM
Frequency Range 400 to 2700 MHz
Insertion Loss 0.8800 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - RAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS2KTH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
0.9 to 6.0 GHz SPDT Switch - SKYA21038 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 900 to 6000 MHz
Isolation 22 to 38 dB
View Details
5 suppliers