Skyworks Solutions, Inc. RF/IF and RFID - RF Switches SKY13449-001

Description
Win Source Part Number: 1235873-SKY13449-001 Category: RF/IF and RFID>RF Switches Series: * Package: Tape & Reel Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY13449-001TR,8 63-1807-6,863-1807-2 ,863-1807-1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235873-SKY13449-001 Category: RF/IF and RFID>RF Switches Series: * Package: Tape & Reel Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY13449-001TR,8 63-1807-6,863-1807-2 ,863-1807-1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1235873-SKY13449-001 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235873-SKY13449-001
RF/IF and RFID - RF Switches 1235873-SKY13449-001
Win Source Part Number: 1235873-SKY13449-001 Category: RF/IF and RFID>RF Switches Series: * Package: Tape & Reel Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY13449-001TR,8 63-1807-6,863-1807-2 ,863-1807-1 Product Status: Obsolete

Win Source Part Number: 1235873-SKY13449-001
Category: RF/IF and RFID>RF Switches
Series: *
Package: Tape & Reel
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-SKY13449-001TR,863-1807-6,863-1807-2,863-1807-1
Product Status: Obsolete

Buy Now Datasheet
RF Switches - SKY13449-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13449-001
RF Switches SKY13449-001
RF Switch IC

RF Switch IC

Buy Now Datasheet
RF Switches - SKY13449-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13449-001
RF Switches SKY13449-001
RF Switch IC

RF Switch IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1235873-SKY13449-001 SKY13449-001
Product Name RF/IF and RFID - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω - ZSDR-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
3 suppliers