Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8283CD-IS

Description
Win Source Part Number: 1243722-SI8283CD-IS Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.5A, 3A Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 50ns, 50ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5ns Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Voltage - Output Supply: 12V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3521 Base Product Number: SI8283 Product Status: Not For New Designs Approval Agency: CQC, CSA, UR, VDE
Request a Quote
Description
Win Source Part Number: 1243722-SI8283CD-IS Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.5A, 3A Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 50ns, 50ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5ns Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Voltage - Output Supply: 12V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3521 Base Product Number: SI8283 Product Status: Not For New Designs Approval Agency: CQC, CSA, UR, VDE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1243722-SI8283CD-IS is an isolated gate driver designed for high-current applications, capable of driving Silicon Carbide (SiC) FETs, power MOSFETs, and IGBTs. It features a voltage isolation rating of 5000Vrms and operates within a temperature range of -40°C to 125°C. The device supports a peak output current of 4A, with output high and low currents of 2.5A and 3A, respectively. It has a typical rise time of 5.5ns and fall time of 8.5ns, with a maximum propagation delay of 50ns for both tpLH and tpHL. The common mode transient immunity is rated at a minimum of 35kV/µs, ensuring robust performance in noisy environments. The device is packaged in a 24-SOIC format and is suitable for surface mount technology (SMT) applications. It is compliant with various safety standards, including CQC, CSA, UR, and VDE, making it a reliable choice for industrial and automotive applications.

Datasheet Summary
Powered by GS/AI

The 1243722-SI8283CD-IS is an isolated gate driver designed for high-current applications, capable of driving Silicon Carbide (SiC) FETs, power MOSFETs, and IGBTs. It features a voltage isolation rating of 5000Vrms and operates within a temperature range of -40°C to 125°C. The device supports a peak output current of 4A, with output high and low currents of 2.5A and 3A, respectively. It has a typical rise time of 5.5ns and fall time of 8.5ns, with a maximum propagation delay of 50ns for both tpLH and tpHL. The common mode transient immunity is rated at a minimum of 35kV/µs, ensuring robust performance in noisy environments. The device is packaged in a 24-SOIC format and is suitable for surface mount technology (SMT) applications. It is compliant with various safety standards, including CQC, CSA, UR, and VDE, making it a reliable choice for industrial and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243722-SI8283CD-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243722-SI8283CD-IS
Isolators - Isolators - Gate Drivers 1243722-SI8283CD-IS
Win Source Part Number: 1243722-SI8283CD-IS Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.5A, 3A Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 50ns, 50ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5ns Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Voltage - Output Supply: 12V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3521 Base Product Number: SI8283 Product Status: Not For New Designs Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243722-SI8283CD-IS
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 2.5A, 3A
Rise / Fall Time (Typ): 5.5ns, 8.5ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 50ns, 50ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 5ns
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
Voltage - Output Supply: 12V ~ 30V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-3521
Base Product Number: SI8283
Product Status: Not For New Designs
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243722-SI8283CD-IS
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B32 Current Input Module - 8B32-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Isolators - Gate Drivers - SI8237AD-D-ISR - 933670-SI8237AD-D-ISR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-409-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers