The 8B32-01 is a current input module that isolates, filters, and amplifies a 4-20mA process signal to provide a 0V to +5V analog voltage output. It features 1500Vrms isolation, 70dB normal-mode rejection at 60Hz, and 120dB common-mode rejection. Input protection guards against continuous 40VAC overvoltage and transient events per ANSI/IEEE C37.90.1. The module operates from a +5VDC ±5% supply, drawing 30mA, and is housed in a package measuring 1.11" × 1.65" × 0.40" (28.1mm × 41.9mm × 10.2mm). It is rated for operation from −40°C to +85°C, complies with EN61000-6-2 and EN61000-6-4 for immunity and emissions, and is classified for use in Class I, Division 2 hazardous locations. Accuracy is ±0.05% span, including linearity, hysteresis, and repeatability, with linearity of ±0.02% span. Output is protected against continuous short-to-ground.
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output.
Current to voltage conversion is accomplished internal to the module to ensure high accuracy.
Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side.
A special input circuit on the 8B32 module provides protection against accidental connection of power-line voltages up to 40VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8B32-01 |
| Product Name | 8B32 Current Input Module |
| Data Acquisition | Input Module |
| Form Factor | Modular Bay or Slot System |
| Outputs | Analog Voltage Output |
| User Interface | None |
| Application | General Lab & Industrial |