Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8261ABC-C-IS SI8261ABC-C-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933678-SI8261ABC-C-I S Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 600mA Gate Driver Capacitive Coupling 3750Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8261 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4698, SI8261ABC-C-IS-ND
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933678-SI8261ABC-C-I S Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 600mA Gate Driver Capacitive Coupling 3750Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8261 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4698, SI8261ABC-C-IS-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8261ABC-C-IS - 933678-SI8261ABC-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8261ABC-C-IS
933678-SI8261ABC-C-IS
Isolators - Gate Drivers - SI8261ABC-C-IS 933678-SI8261ABC-C-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933678-SI8261ABC-C-I S Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 600mA Gate Driver Capacitive Coupling 3750Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8261 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4698, SI8261ABC-C-IS-ND

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933678-SI8261ABC-C-IS
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 600mA Gate Driver Capacitive Coupling 3750Vrms Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8261
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4698, SI8261ABC-C-IS-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 933678-SI8261ABC-C-IS
Product Name Isolators - Gate Drivers - SI8261ABC-C-IS
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243748-SI8275BB-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details