Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8237BB-D-IS1 SI8237BB-D-IS1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933671-SI8237BB-D-IS 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8237 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4694, SI8237BB-D-IS1-ND
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933671-SI8237BB-D-IS 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8237 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4694, SI8237BB-D-IS1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8237BB-D-IS1 - 933671-SI8237BB-D-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8237BB-D-IS1
933671-SI8237BB-D-IS1
Isolators - Gate Drivers - SI8237BB-D-IS1 933671-SI8237BB-D-IS1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933671-SI8237BB-D-IS 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8237 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4694, SI8237BB-D-IS1-ND

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933671-SI8237BB-D-IS1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8237
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4694, SI8237BB-D-IS1-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 933671-SI8237BB-D-IS1
Product Name Isolators - Gate Drivers - SI8237BB-D-IS1
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DSCA39 Current Output Signal Conditioners - DSCA39-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details
Isolators - Gate Drivers - ADUM1420BRWZ - 860554-ADUM1420BRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Signal Conditioners and Isolators - 2946-2857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details