Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8234BB-D-IM SI8234BB-D-IM

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894834-SI8234BB-D-IM Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms Channel 14-LGA (5x5) Package: 14-VFLGA Package: Tube Mounting: Surface Mount Family Name: Si8234 Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4690, SI8234BB-D-IM-ND
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894834-SI8234BB-D-IM Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms Channel 14-LGA (5x5) Package: 14-VFLGA Package: Tube Mounting: Surface Mount Family Name: Si8234 Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4690, SI8234BB-D-IM-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8234BB-D-IM - 894834-SI8234BB-D-IM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8234BB-D-IM
894834-SI8234BB-D-IM
Isolators - Gate Drivers - SI8234BB-D-IM 894834-SI8234BB-D-IM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894834-SI8234BB-D-IM Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms Channel 14-LGA (5x5) Package: 14-VFLGA Package: Tube Mounting: Surface Mount Family Name: Si8234 Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4690, SI8234BB-D-IM-ND

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894834-SI8234BB-D-IM
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Capacitive Coupling 2500Vrms Channel 14-LGA (5x5)
Package: 14-VFLGA
Package: Tube
Mounting: Surface Mount
Family Name: Si8234
Categories: Isolators
Case / Package: 14-LGA (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4690, SI8234BB-D-IM-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 894834-SI8234BB-D-IM
Product Name Isolators - Gate Drivers - SI8234BB-D-IM
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Isolators - Gate Drivers - UCC5350MCD - 938089-UCC5350MCD - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details