Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8234AB-D-IM SI8234AB-D-IM

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894832-SI8234AB-D-IM Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5) Package: 14-VFLGA Package: Tube Mounting: Surface Mount Family Name: Si8234 Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8234AB-D-IM-ND, 336-4688
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894832-SI8234AB-D-IM Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5) Package: 14-VFLGA Package: Tube Mounting: Surface Mount Family Name: Si8234 Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8234AB-D-IM-ND, 336-4688
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8234AB-D-IM - 894832-SI8234AB-D-IM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8234AB-D-IM
894832-SI8234AB-D-IM
Isolators - Gate Drivers - SI8234AB-D-IM 894832-SI8234AB-D-IM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894832-SI8234AB-D-IM Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5) Package: 14-VFLGA Package: Tube Mounting: Surface Mount Family Name: Si8234 Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8234AB-D-IM-ND, 336-4688

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894832-SI8234AB-D-IM
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
Package: 14-VFLGA
Package: Tube
Mounting: Surface Mount
Family Name: Si8234
Categories: Isolators
Case / Package: 14-LGA (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI8234AB-D-IM-ND, 336-4688

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 894832-SI8234AB-D-IM
Product Name Isolators - Gate Drivers - SI8234AB-D-IM
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Signal Conditioners and Isolators - 2946-857-411-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1121031-SI8235BA-D-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details