Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8233BD-D-ISR SI8233BD-D-ISR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 844261-SI8233BD-D-IS R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 5000Vrms Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: Si8233 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1250 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4767-6, SI8233BD-D-ISR-ND, 336-4767-2, 336-4767-1
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 844261-SI8233BD-D-IS R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 5000Vrms Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: Si8233 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1250 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4767-6, SI8233BD-D-ISR-ND, 336-4767-2, 336-4767-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8233BD-D-ISR - 844261-SI8233BD-D-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8233BD-D-ISR
844261-SI8233BD-D-ISR
Isolators - Gate Drivers - SI8233BD-D-ISR 844261-SI8233BD-D-ISR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 844261-SI8233BD-D-IS R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 5000Vrms Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: Si8233 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1250 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4767-6, SI8233BD-D-ISR-ND, 336-4767-2, 336-4767-1

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 844261-SI8233BD-D-ISR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Capacitive Coupling 5000Vrms Channel 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: Si8233
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1250
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4767-6, SI8233BD-D-ISR-ND, 336-4767-2, 336-4767-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 844261-SI8233BD-D-ISR
Product Name Isolators - Gate Drivers - SI8233BD-D-ISR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC21521ADW - 938047-UCC21521ADW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Si8380PS-IU Eight Channel 24 V Digital Isolator - Si8380PS-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP20
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details