Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8233BD-AS

Description
Win Source Part Number: 1383429-SI8233BD-AS Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Max) Number of Channels: 2 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 45ns, 45ns Current - Peak Output: 500mA Pulse Width Distortion (Max): 5.6ns Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Approval Agency: CQC, CSA, UL, VDE Moisture Sensitivity Level (MSL): 2A (4 Weeks) Standard Package: 46 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383429-SI8233BD-AS Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Max) Number of Channels: 2 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 45ns, 45ns Current - Peak Output: 500mA Pulse Width Distortion (Max): 5.6ns Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Approval Agency: CQC, CSA, UL, VDE Moisture Sensitivity Level (MSL): 2A (4 Weeks) Standard Package: 46 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1383429-SI8233BD-AS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1383429-SI8233BD-AS
Isolators - Isolators - Gate Drivers 1383429-SI8233BD-AS
Win Source Part Number: 1383429-SI8233BD-AS Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Max) Number of Channels: 2 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 45ns, 45ns Current - Peak Output: 500mA Pulse Width Distortion (Max): 5.6ns Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Approval Agency: CQC, CSA, UL, VDE Moisture Sensitivity Level (MSL): 2A (4 Weeks) Standard Package: 46 pcs

Win Source Part Number: 1383429-SI8233BD-AS
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tube
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Rise / Fall Time (Typ): 12ns, 12ns (Max)
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 45ns, 45ns
Current - Peak Output: 500mA
Pulse Width Distortion (Max): 5.6ns
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
Voltage - Output Supply: 6.5V ~ 24V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Approval Agency: CQC, CSA, UL, VDE
Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Standard Package: 46 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1383429-SI8233BD-AS
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ISO5851DWR - 922084-ISO5851DWR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1020051-SI8271GBD-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details