Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8233BB-D-IS1R SI8233BB-D-IS1R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894831-SI8233BB-D-IS 1R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: Si8233 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4408-6, 336-4408-1, SI8233BB-D-IS1R-ND, 336-4408-2
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894831-SI8233BB-D-IS 1R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: Si8233 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4408-6, 336-4408-1, SI8233BB-D-IS1R-ND, 336-4408-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8233BB-D-IS1R - 894831-SI8233BB-D-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8233BB-D-IS1R
894831-SI8233BB-D-IS1R
Isolators - Gate Drivers - SI8233BB-D-IS1R 894831-SI8233BB-D-IS1R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894831-SI8233BB-D-IS 1R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: Si8233 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4408-6, 336-4408-1, SI8233BB-D-IS1R-ND, 336-4408-2

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894831-SI8233BB-D-IS1R
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: Si8233
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4408-6, 336-4408-1, SI8233BB-D-IS1R-ND, 336-4408-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 894831-SI8233BB-D-IS1R
Product Name Isolators - Gate Drivers - SI8233BB-D-IS1R
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-05 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243754-SI823H1CB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners - 2408033 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx
Inputs Voltage
View Details
3 suppliers