Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8233BB-D-IM SI8233BB-D-IM

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894829-SI8233BB-D-IM Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5) Package: 14-VFLGA Package: Tube Mounting: Surface Mount Family Name: Si8233 Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894829-SI8233BB-D-IM Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5) Package: 14-VFLGA Package: Tube Mounting: Surface Mount Family Name: Si8233 Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8233BB-D-IM - 894829-SI8233BB-D-IM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8233BB-D-IM
894829-SI8233BB-D-IM
Isolators - Gate Drivers - SI8233BB-D-IM 894829-SI8233BB-D-IM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894829-SI8233BB-D-IM Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5) Package: 14-VFLGA Package: Tube Mounting: Surface Mount Family Name: Si8233 Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894829-SI8233BB-D-IM
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
Package: 14-VFLGA
Package: Tube
Mounting: Surface Mount
Family Name: Si8233
Categories: Isolators
Case / Package: 14-LGA (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 894829-SI8233BB-D-IM
Product Name Isolators - Gate Drivers - SI8233BB-D-IM
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B37 Non-Linearized Thermocouple Input Module - 8B37T - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Isolators - Gate Drivers - SI8235BB-C-IS1R - 933668-SI8235BB-C-IS1R - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers