Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8232BB-B-IS1 SI8232BB-B-IS1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894827-SI8232BB-B-IS 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Other Part Number: 336-1909-5, SI8232BBBIS1
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894827-SI8232BB-B-IS 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Other Part Number: 336-1909-5, SI8232BBBIS1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8232BB-B-IS1 - 894827-SI8232BB-B-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8232BB-B-IS1
894827-SI8232BB-B-IS1
Isolators - Gate Drivers - SI8232BB-B-IS1 894827-SI8232BB-B-IS1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894827-SI8232BB-B-IS 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Other Part Number: 336-1909-5, SI8232BBBIS1

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894827-SI8232BB-B-IS1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Other Part Number: 336-1909-5, SI8232BBBIS1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 894827-SI8232BB-B-IS1
Product Name Isolators - Gate Drivers - SI8232BB-B-IS1
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM1401YRWZ - 860548-ADUM1401YRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243586-SI8232AB-D-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details