Skyworks Solutions, Inc. Isolators - Digital Isolators SI8055AA-B-IU

Description
SI8055AA - 5 ch 1 kV digital isolator
Request a Quote Datasheet
Description
SI8055AA - 5 ch 1 kV digital isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SI8055AA-B-IU - Rochester Electronics
Newburyport, MA, United States
SI8055AA - 5 ch 1 kV digital isolator

SI8055AA - 5 ch 1 kV digital isolator

Supplier's Site Datasheet
Isolators - Digital Isolators - 1244019-SI8055AA-B-IU - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244019-SI8055AA-B-IU
Isolators - Digital Isolators 1244019-SI8055AA-B-IU
Win Source Part Number: 1244019-SI8055AA-B-I U Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 5 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 5/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 65ns, 65ns Pulse Width Distortion (Max): 30ns Isolated Power: No Voltage - Supply: 3.15V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3023 Base Product Number: SI8055

Win Source Part Number: 1244019-SI8055AA-B-IU
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 10Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 5
Voltage - Isolation: 1000Vrms
Inputs - Side 1/Side 2: 5/0
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 65ns, 65ns
Pulse Width Distortion (Max): 30ns
Isolated Power: No
Voltage - Supply: 3.15V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-3023
Base Product Number: SI8055

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Signal Isolators Signal Isolators
Product Number SI8055AA-B-IU 1244019-SI8055AA-B-IU
Product Name Isolators - Digital Isolators
Analog Channels 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 991078-SI8235AB-C-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details