Skyworks Solutions, Inc. Hybrid Smart Photovoltaic Optocoupler OLI920

Description
The OLI920 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged on a thick film ceramic substrate. When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC output voltage is generated. This electrically isolated voltage can be used to drive the gates of Metal Oxide Semiconductor (MOS) devices. Additional control circuitry provides fast turn-off, protection for false turn-on, and gate protection. Surface mounting can be accomplished with conductive epoxies or reflow soldering.
Request a Quote
Description
The OLI920 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged on a thick film ceramic substrate. When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC output voltage is generated. This electrically isolated voltage can be used to drive the gates of Metal Oxide Semiconductor (MOS) devices. Additional control circuitry provides fast turn-off, protection for false turn-on, and gate protection. Surface mounting can be accomplished with conductive epoxies or reflow soldering.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hybrid Smart Photovoltaic Optocoupler - OLI920 - Skyworks Solutions, Inc.
Irvine, CA, United States
Hybrid Smart Photovoltaic Optocoupler
OLI920
Hybrid Smart Photovoltaic Optocoupler OLI920
The OLI920 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged on a thick film ceramic substrate. When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC output voltage is generated. This electrically isolated voltage can be used to drive the gates of Metal Oxide Semiconductor (MOS) devices. Additional control circuitry provides fast turn-off, protection for false turn-on, and gate protection. Surface mounting can be accomplished with conductive epoxies or reflow soldering.

The OLI920 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged on a thick film ceramic substrate. When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC output voltage is generated. This electrically isolated voltage can be used to drive the gates of Metal Oxide Semiconductor (MOS) devices. Additional control circuitry provides fast turn-off, protection for false turn-on, and gate protection.
Surface mounting can be accomplished with conductive epoxies or reflow soldering.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLI920
Product Name Hybrid Smart Photovoltaic Optocoupler
Package Type 4-Lead Ceramic Surface Mount for Hybrid Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234BC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Isolators - Gate Drivers - 336-5204-1-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Hermetic High-speed Optocouplers - OLH5500 / OLH5501 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Dip
View Details
Isolators - Gate Drivers - 336-1913-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details