Skyworks Solutions, Inc. Miniature Low Input Current Optocoupler for Hybrid Assembly OLI400

Description
The OLI400 has a high current transfer ratio (CTR) at low input currents, which makes it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low power logic interface/RS-232C data transmission systems. Each OLI400 has an LED and integrated photodiode Darlington detector IC mounted and coupled in a miniature custom ceramic package that provides 1500 VDC electrical isolation between the input and output. The Darlington detector has an integrated base-emitter resistor for superior high temperature performance. The split Darlington design permits lower output saturation voltage and higher switching speed operation than possible with conventional photodarlington designs. Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Note: Certain cleaning processes may be harmful to this device. Contact us for more details.
Request a Quote
Description
The OLI400 has a high current transfer ratio (CTR) at low input currents, which makes it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low power logic interface/RS-232C data transmission systems. Each OLI400 has an LED and integrated photodiode Darlington detector IC mounted and coupled in a miniature custom ceramic package that provides 1500 VDC electrical isolation between the input and output. The Darlington detector has an integrated base-emitter resistor for superior high temperature performance. The split Darlington design permits lower output saturation voltage and higher switching speed operation than possible with conventional photodarlington designs. Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Note: Certain cleaning processes may be harmful to this device. Contact us for more details.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Low Input Current Optocoupler for Hybrid Assembly - OLI400 - Skyworks Solutions, Inc.
Irvine, CA, United States
Miniature Low Input Current Optocoupler for Hybrid Assembly
OLI400
Miniature Low Input Current Optocoupler for Hybrid Assembly OLI400
The OLI400 has a high current transfer ratio (CTR) at low input currents, which makes it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low power logic interface/RS-232C data transmission systems. Each OLI400 has an LED and integrated photodiode Darlington detector IC mounted and coupled in a miniature custom ceramic package that provides 1500 VDC electrical isolation between the input and output. The Darlington detector has an integrated base-emitter resistor for superior high temperature performance. The split Darlington design permits lower output saturation voltage and higher switching speed operation than possible with conventional photodarlington designs. Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility. Note: Certain cleaning processes may be harmful to this device. Contact us for more details.

The OLI400 has a high current transfer ratio (CTR) at low input currents, which makes it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low power logic interface/RS-232C data transmission systems.
Each OLI400 has an LED and integrated photodiode Darlington detector IC mounted and coupled in a miniature custom ceramic package that provides 1500 VDC electrical isolation between the input and output. The Darlington detector has an integrated base-emitter resistor for superior high temperature performance. The split Darlington design permits lower output saturation voltage and higher switching speed operation than possible with conventional photodarlington designs.
Device mounting is achieved by a standard hybrid assembly with non-conductive epoxies. Gold or aluminum wire bonding can be used to make electrical connections for maximum placement flexibility.
Note: Certain cleaning processes may be harmful to this device. Contact us for more details.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLI400
Product Name Miniature Low Input Current Optocoupler for Hybrid Assembly
Package Type 6-Lead Ceramic Carrier Chip for Hybrid Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Surface Mount Low Input Current Optocoupler - OLS400 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
2 suppliers
Isolators - Gate Drivers - 336-4675-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 863-SI8234BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8235BB-C-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details