Skyworks Solutions, Inc. High CMR, High-speed Logic Gate Hermetic Optocoupler OLI500

Description
The OLH500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLH500 has an LED and integrated high-speed detector mounted and coupled in a TO-5 hermetic package, that provides 1000 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector and amplified by a high gain linear amplifier that drives a Schottky-clamped open collector output transistor. Typical propagation delay for the OLH500 is 60 ns. The internal shield improves common mode transient immunity to 1000 V/μs minimum.
Request a Quote Datasheet
Description
The OLH500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLH500 has an LED and integrated high-speed detector mounted and coupled in a TO-5 hermetic package, that provides 1000 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector and amplified by a high gain linear amplifier that drives a Schottky-clamped open collector output transistor. Typical propagation delay for the OLH500 is 60 ns. The internal shield improves common mode transient immunity to 1000 V/μs minimum.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High CMR, High-speed Logic Gate Hermetic Optocoupler - OLI500 - Skyworks Solutions, Inc.
Irvine, CA, United States
High CMR, High-speed Logic Gate Hermetic Optocoupler
OLI500
High CMR, High-speed Logic Gate Hermetic Optocoupler OLI500
The OLH500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLH500 has an LED and integrated high-speed detector mounted and coupled in a TO-5 hermetic package, that provides 1000 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector and amplified by a high gain linear amplifier that drives a Schottky-clamped open collector output transistor. Typical propagation delay for the OLH500 is 60 ns. The internal shield improves common mode transient immunity to 1000 V/μs minimum.

The OLH500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLH500 has an LED and integrated high-speed detector mounted and coupled in a TO-5 hermetic package, that provides 1000 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector and amplified by a high gain linear amplifier that drives a Schottky-clamped open collector output transistor. Typical propagation delay for the OLH500 is 60 ns. The internal shield improves common mode transient immunity to 1000 V/μs minimum.

Supplier's Site
Logic Output Optoisolators - 3320-OLI500-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
3320-OLI500-ND
Logic Output Optoisolators 3320-OLI500-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 1500VDC 1 Channel 1kV/µs CMTI 6-CLCC (2.79x2.54)

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 1500VDC 1 Channel 1kV/µs CMTI 6-CLCC (2.79x2.54)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number OLI500 3320-OLI500-ND
Product Name High CMR, High-speed Logic Gate Hermetic Optocoupler Logic Output Optoisolators
Package Type 6-Lead Ceramic Carrier Chip for Hybrid Assembly 6-CLCC
Isolation Voltage 1500 volts 1500 volts
Input DC
Output Open Collector, Schottky Clamped
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234AB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8233AB-C-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8233BD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 336-4266-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details