Skyworks Solutions, Inc. Attenuators - AV113-12LF AV113-12LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 010513-AV113-12LF Impedance: 50 Ohm Frequency Range: 2.1GHz to 2.3GHz Attenuation Value: 18dB Family Name: AV113-12 Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 8-SOIC (0.154", 3.90mm Width) Alternative Parts (Cross-Reference): AV075-10; AV086-30; AF076K-10; Introduction Date: June 06, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 010513-AV113-12LF Impedance: 50 Ohm Frequency Range: 2.1GHz to 2.3GHz Attenuation Value: 18dB Family Name: AV113-12 Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 8-SOIC (0.154", 3.90mm Width) Alternative Parts (Cross-Reference): AV075-10; AV086-30; AF076K-10; Introduction Date: June 06, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - AV113-12LF
010513-AV113-12LF
Attenuators - AV113-12LF 010513-AV113-12LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 010513-AV113-12LF Impedance: 50 Ohm Frequency Range: 2.1GHz to 2.3GHz Attenuation Value: 18dB Family Name: AV113-12 Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 8-SOIC (0.154", 3.90mm Width) Alternative Parts (Cross-Reference): AV075-10; AV086-30; AF076K-10; Introduction Date: June 06, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 010513-AV113-12LF
Impedance: 50 Ohm
Frequency Range: 2.1GHz to 2.3GHz
Attenuation Value: 18dB
Family Name: AV113-12
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Alternative Parts (Cross-Reference): AV075-10; AV086-30; AF076K-10;
Introduction Date: June 06, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50OHM Attenuator
852-AV113-12LF
50OHM Attenuator 852-AV113-12LF
RF ATTENUATOR 18DB 50OHM 8SOIC Product overview: AV113-12LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AV113-12LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 18DB 50OHM 8SOIC Product overview: AV113-12LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AV113-12LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 863-1242-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1242-2-ND
Attenuators 863-1242-2-ND
"RF Attenuators 18dB 2.1GHz ~ 2.3GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 18dB 2.1GHz ~ 2.3GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Attenuators - AV113-12LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AV113-12LF
Attenuators AV113-12LF
RF Attenuators 18dB 2.1 GHz ~ 2.3 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

RF Attenuators 18dB 2.1 GHz ~ 2.3 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 010513-AV113-12LF 852-AV113-12LF 863-1242-2-ND AV113-12LF
Product Name Attenuators - AV113-12LF 50OHM Attenuator Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details