Skyworks Solutions, Inc. GaAs IC High Isolation Positive Control SPDT Non-Reflective Switch DC–4.0 GHz AS186-302LF

Description
Please note: AS186-302LF is being discontinued and is not recommended for new designs. The AS186-302 is a GaAs FET IC SPDT non-reflective switch packaged in a MSOP-8 exposed pad plastic package for low cost, high isolation commercial applications. Ideal building block for base station applications where synthesizer isolation is critical.Typical applications include GSM, PCS, WCDMA, 2.4 GHz ISM and 3.5 GHz wireless local loop.
Request a Quote Datasheet
Description
Please note: AS186-302LF is being discontinued and is not recommended for new designs. The AS186-302 is a GaAs FET IC SPDT non-reflective switch packaged in a MSOP-8 exposed pad plastic package for low cost, high isolation commercial applications. Ideal building block for base station applications where synthesizer isolation is critical.Typical applications include GSM, PCS, WCDMA, 2.4 GHz ISM and 3.5 GHz wireless local loop.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs IC High Isolation Positive Control SPDT Non-Reflective Switch DC–4.0 GHz - AS186-302LF - Skyworks Solutions, Inc.
Irvine, CA, United States
GaAs IC High Isolation Positive Control SPDT Non-Reflective Switch DC–4.0 GHz
AS186-302LF
GaAs IC High Isolation Positive Control SPDT Non-Reflective Switch DC–4.0 GHz AS186-302LF
Please note: AS186-302LF is being discontinued and is not recommended for new designs. The AS186-302 is a GaAs FET IC SPDT non-reflective switch packaged in a MSOP-8 exposed pad plastic package for low cost, high isolation commercial applications. Ideal building block for base station applications where synthesizer isolation is critical.Typical applications include GSM, PCS, WCDMA, 2.4 GHz ISM and 3.5 GHz wireless local loop.

Please note: AS186-302LF is being discontinued and is not recommended for new designs.

The AS186-302 is a GaAs FET IC SPDT non-reflective switch packaged in a MSOP-8 exposed pad plastic package for low cost, high isolation commercial applications. Ideal building block for base station applications where synthesizer isolation is critical.Typical applications include GSM, PCS, WCDMA, 2.4 GHz ISM and 3.5 GHz wireless local loop.

Supplier's Site
RF Switches - 863-1005-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1005-2-ND
RF Switches 863-1005-2-ND
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 4GHz 50Ohm 8-MSOP-EP

RF Switch IC GSM, ISM, PCS, WCDMA SPDT 4GHz 50Ohm 8-MSOP-EP

Buy Now Datasheet
RF Switches - AS186-302LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AS186-302LF
RF Switches AS186-302LF
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 4 GHz 50Ohm 8-MSOP-EP

RF Switch IC GSM, ISM, PCS, WCDMA SPDT 4 GHz 50Ohm 8-MSOP-EP

Buy Now Datasheet
Ic, Switch, Rf, Spdt, Lf-4.0Ghz; Frequency Min Skyworks Solutions - 76R0129 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Switch, Rf, Spdt, Lf-4.0Ghz; Frequency Min Skyworks Solutions
76R0129
Ic, Switch, Rf, Spdt, Lf-4.0Ghz; Frequency Min Skyworks Solutions 76R0129
IC, SWITCH, RF, SPDT, LF-4.0GHZ; Frequency Min:500MHz; Frequency Max:6GHz; RF IC Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

IC, SWITCH, RF, SPDT, LF-4.0GHZ; Frequency Min:500MHz; Frequency Max:6GHz; RF IC Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number AS186-302LF 863-1005-2-ND AS186-302LF 76R0129
Product Name GaAs IC High Isolation Positive Control SPDT Non-Reflective Switch DC–4.0 GHz RF Switches RF Switches Ic, Switch, Rf, Spdt, Lf-4.0Ghz; Frequency Min Skyworks Solutions
Package Type Surface Mount; MSOP, 8L Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Surface Mount
Frequency Range ? to 4000 MHz ? to 4000 MHz 4000 MHz 500 to 6000 MHz
Isolation 40 to 55 dB 40 dB 40 dB
Type Single Pole Double Throw; SPDT (A) Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 2.7 GHz SP5T Switch - SKY13567-666LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MIS, 12L
Frequency Range 700 to 2700 MHz
Isolation 30 to 38 dB
View Details
3 suppliers
PHEMT GaAs IC SPDT Switch 300 kHz–2.5 GHz - AS169-73LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SOT-23, 6L
Frequency Range 0.3000 to 2500 MHz
Isolation 24 to 25 dB
View Details
5 suppliers