Skyworks Solutions, Inc. GaAs SPDT Switch 100 MHz - 6 GHz SKY13306-313LF

Description
Please note: SKY13306-313LF is being discontinued and is not recommended for new designs. The SKY13306-313LF is an IC FET SPDT switch in a low-cost miniature QFN 6L plastic package. The SKY13306-313LF features low insertion loss, excellent linearity and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications, and was designed for use as a transmit-receive switch for WLAN applications such as 802-11a/b/g. The QFN-6 package is lead (Pb)-free and meets all current requirements for RoHS.
Request a Quote
Description
Please note: SKY13306-313LF is being discontinued and is not recommended for new designs. The SKY13306-313LF is an IC FET SPDT switch in a low-cost miniature QFN 6L plastic package. The SKY13306-313LF features low insertion loss, excellent linearity and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications, and was designed for use as a transmit-receive switch for WLAN applications such as 802-11a/b/g. The QFN-6 package is lead (Pb)-free and meets all current requirements for RoHS.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GaAs SPDT Switch 100 MHz - 6 GHz - SKY13306-313LF - Skyworks Solutions, Inc.
Irvine, CA, United States
GaAs SPDT Switch 100 MHz - 6 GHz
SKY13306-313LF
GaAs SPDT Switch 100 MHz - 6 GHz SKY13306-313LF
Please note: SKY13306-313LF is being discontinued and is not recommended for new designs. The SKY13306-313LF is an IC FET SPDT switch in a low-cost miniature QFN 6L plastic package. The SKY13306-313LF features low insertion loss, excellent linearity and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications, and was designed for use as a transmit-receive switch for WLAN applications such as 802-11a/b/g. The QFN-6 package is lead (Pb)-free and meets all current requirements for RoHS.

Please note: SKY13306-313LF is being discontinued and is not recommended for new designs.

The SKY13306-313LF is an IC FET SPDT switch in a low-cost miniature QFN 6L plastic package. The SKY13306-313LF features low insertion loss, excellent linearity and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications, and was designed for use as a transmit-receive switch for WLAN applications such as 802-11a/b/g. The QFN-6 package is lead (Pb)-free and meets all current requirements for RoHS.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number SKY13306-313LF
Product Name GaAs SPDT Switch 100 MHz - 6 GHz
Package Type Surface Mount; QFN, 6L
Unlock Full Specs
to access all available technical data

Similar Products

0.01-6.0 GHz GaAs SPDT Switch - SKY13350-385LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 10 to 6000 MHz
Isolation 18 to 20 dB
View Details
3 suppliers
RF and Microwave Switch - AS227-321LF - Richardson RFPD
Specs
Package Type QFN
Frequency Range 0.3000 to 2000 MHz
Insertion Loss 0.5000 dB
View Details
3 suppliers
RF Switches - 863-1181-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 20 to 2500 MHz
View Details
2 suppliers
0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13525-646LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 400 to 2700 MHz
Isolation 23 to 34 dB
View Details
4 suppliers