Skyworks Solutions, Inc. Attenuators - AA105-86LF AA105-86LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 132000-AA105-86LF Tolerance: ±2% Impedance: 50 Ohm Frequency Range: 500MHz to 3GHz Attenuation Value: 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 132000-AA105-86LF Tolerance: ±2% Impedance: 50 Ohm Frequency Range: 500MHz to 3GHz Attenuation Value: 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - AA105-86LF
132000-AA105-86LF
Attenuators - AA105-86LF 132000-AA105-86LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 132000-AA105-86LF Tolerance: ±2% Impedance: 50 Ohm Frequency Range: 500MHz to 3GHz Attenuation Value: 15dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 132000-AA105-86LF
Tolerance: ±2%
Impedance: 50 Ohm
Frequency Range: 500MHz to 3GHz
Attenuation Value: 15dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50OHM Attenuator
852-AA105-86LF
50OHM Attenuator 852-AA105-86LF
RF ATTENUATOR 15DB 50OHM 10TFSOP Product overview: AA105-86LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA105-86LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 15DB 50OHM 10TFSOP Product overview: AA105-86LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA105-86LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 863-1231-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1231-2-ND
Attenuators 863-1231-2-ND
"RF Attenuators 15dB 500MHz ~ 3GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"RF Attenuators 15dB 500MHz ~ 3GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Attenuators - AA105-86LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AA105-86LF
Attenuators AA105-86LF
RF Attenuators 15dB 500 MHz ~ 3 GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

RF Attenuators 15dB 500 MHz ~ 3 GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 132000-AA105-86LF 852-AA105-86LF 863-1231-2-ND AA105-86LF
Product Name Attenuators - AA105-86LF 50OHM Attenuator Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Attenuators - 3157-VAT-8A+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details