Simpson Electric Company Panel Meter, 0-150DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding 9620

Description
Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Description
Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating Temperature: –4°F to +149°F (–20°C to +65°C)

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 0-150DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding - 70209365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, 0-150DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding
70209365
Panel Meter, 0-150DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding 70209365
Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating Temperature: –4°F to +149°F (–20°C to +65°C)

Features:

  • Clear Acrylic Window for Wide Angle Visibility
  • Rugged Black Plastic Case
  • Black Spade Pointer for Easy Distant Reading
  • Optional Behind-Panel Mounting Bezel Kit
    Specifications:
  • Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
  • Tracking: ±3%
  • Response Time: 1.5 Seconds Maximum
  • Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Panel Meters
Product Number 70209365
Product Name Panel Meter, 0-150DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding
Scale Length 2.3 inch (58.42 mm)
Voltage Range 0.0 to 150 volts
Response Time 1500 milliseconds
Accuracy 2 ± % of Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Current Range 0.0 to 5 amps
Accuracy 3 ± % of Full Scale
View Details
Vintage Series Analogue Meter - AL20 - Sifam
Specs
Features Illuminated
Scale Type Expanded Scale
Face Type Rectangular
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Left
Face Type Rectangular
Meter Mechanism Taut Band
View Details