Computer Network Accessories, Inc. Analog Voltage Panel Meter 15V DC, 2.4" x 1.9" 603604

Description
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 15V DC Dimensions: 2.4" x 1.9"
Description
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 15V DC Dimensions: 2.4" x 1.9"

Suppliers

Company
Product
Description
Supplier Links
Analog Voltage Panel Meter 15V DC, 2.4
Dayton, OH, USA
Analog Voltage Panel Meter 15V DC, 2.4" x 1.9"
603604
Analog Voltage Panel Meter 15V DC, 2.4" x 1.9" 603604
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 15V DC Dimensions: 2.4" x 1.9"

Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5.

  • Range: 15V DC
  • Dimensions: 2.4" x 1.9"
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Analog Panel Meters
Product Number 603604
Product Name Analog Voltage Panel Meter 15V DC, 2.4" x 1.9"
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Analog Panel Meters - Rectangular Style - Simpson Electric Company
Specs
Scale Type Zero-Left
Face Type Rectangular
Input Type AC Voltage; DC Voltage; AC Current; DC Current
View Details