Simpson Electric Company PANEL METERS, MODEL 3344AIXA, 0-5 ACA DSP 4.5" 21637

Description
Used for a variety of control, alarm and limit applications. Metal cased “Rugged Seal” construction withstands rigorous environmental conditions. DPDT relay contacts for each control point rated at 5 amps, 115 VAC. Fail safe circuitry open relays in event of power failure. Meter power is 108-132 VAC, 50-400 Hz. Other sizes and ranges available — call Allied for details.
Description
Used for a variety of control, alarm and limit applications. Metal cased “Rugged Seal” construction withstands rigorous environmental conditions. DPDT relay contacts for each control point rated at 5 amps, 115 VAC. Fail safe circuitry open relays in event of power failure. Meter power is 108-132 VAC, 50-400 Hz. Other sizes and ranges available — call Allied for details.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
PANEL METERS, MODEL 3344AIXA, 0-5 ACA DSP 4.5"
70209504
PANEL METERS, MODEL 3344AIXA, 0-5 ACA DSP 4.5" 70209504
Used for a variety of control, alarm and limit applications. Metal cased “Rugged Seal” construction withstands rigorous environmental conditions. DPDT relay contacts for each control point rated at 5 amps, 115 VAC. Fail safe circuitry open relays in event of power failure. Meter power is 108-132 VAC, 50-400 Hz. Other sizes and ranges available — call Allied for details.

Used for a variety of control, alarm and limit applications. Metal cased “Rugged Seal” construction withstands rigorous environmental conditions. DPDT relay contacts for each control point rated at 5 amps, 115 VAC. Fail safe circuitry open relays in event of power failure. Meter power is 108-132 VAC, 50-400 Hz. Other sizes and ranges available — call Allied for details.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Panel Meters
Product Number 70209504
Product Name PANEL METERS, MODEL 3344AIXA, 0-5 ACA DSP 4.5"
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - Industrial Series Analogue Meter - 19WF - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 1.85 inch (46.99 mm)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Center
Face Type Rectangular
Meter Mechanism Taut Band
View Details
Panel Meter, 0-10DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding - 70209393 - Allied Electronics, Inc.
Specs
Scale Length 3.14 inch (79.76 mm)
Voltage Range 0.0 to 10 volts
Response Time 1500 milliseconds
View Details