Dynatect Manufacturing, Inc. Portable Weld Curtains

Description
Gortite welding screens are the most portable weld curtains on the market. With set up and break down in seconds, they can be easily transported to new working stations. Heavy-duty steel construction provides years of use and steel outriggers create a stable base with a high-visibility safety finish. Features & Benefits Protection against UV radiation during welding. Suitable for MIG, TIG and stick welding Convenient - Set up and breakdown in seconds Easy storage - Uses minimal storage space when shade is retracted due to small profile Light-Weight & Portable - Less than 38 pounds - easy transportation between work stations Durable - Heavy-duty steel construction provides years of use in a manufacturing environment Versatile - Can be used for work cell separation, as a privacy wall to block distracting views, or to aid in the containment of sawdust or other light debris Customizable - Alternative shade and base colors can be custom ordered
Datasheet
Description
Gortite welding screens are the most portable weld curtains on the market. With set up and break down in seconds, they can be easily transported to new working stations. Heavy-duty steel construction provides years of use and steel outriggers create a stable base with a high-visibility safety finish. Features & Benefits Protection against UV radiation during welding. Suitable for MIG, TIG and stick welding Convenient - Set up and breakdown in seconds Easy storage - Uses minimal storage space when shade is retracted due to small profile Light-Weight & Portable - Less than 38 pounds - easy transportation between work stations Durable - Heavy-duty steel construction provides years of use in a manufacturing environment Versatile - Can be used for work cell separation, as a privacy wall to block distracting views, or to aid in the containment of sawdust or other light debris Customizable - Alternative shade and base colors can be custom ordered
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Weld Curtains -  - Dynatect Manufacturing, Inc.
New Berlin, WI, USA
Portable Weld Curtains
Portable Weld Curtains
Gortite welding screens are the most portable weld curtains on the market. With set up and break down in seconds, they can be easily transported to new working stations. Heavy-duty steel construction provides years of use and steel outriggers create a stable base with a high-visibility safety finish. Features & Benefits Protection against UV radiation during welding. Suitable for MIG, TIG and stick welding Convenient - Set up and breakdown in seconds Easy storage - Uses minimal storage space when shade is retracted due to small profile Light-Weight & Portable - Less than 38 pounds - easy transportation between work stations Durable - Heavy-duty steel construction provides years of use in a manufacturing environment Versatile - Can be used for work cell separation, as a privacy wall to block distracting views, or to aid in the containment of sawdust or other light debris Customizable - Alternative shade and base colors can be custom ordered

Gortite welding screens are the most portable weld curtains on the market. With set up and break down in seconds, they can be easily transported to new working stations. Heavy-duty steel construction provides years of use and steel outriggers create a stable base with a high-visibility safety finish.

Features & Benefits

  • Protection against UV radiation during welding. Suitable for MIG, TIG and stick welding
  • Convenient - Set up and breakdown in seconds
  • Easy storage - Uses minimal storage space when shade is retracted due to small profile
  • Light-Weight & Portable - Less than 38 pounds - easy transportation between work stations
  • Durable - Heavy-duty steel construction provides years of use in a manufacturing environment
  • Versatile - Can be used for work cell separation, as a privacy wall to block distracting views, or to aid in the containment of sawdust or other light debris
  • Customizable - Alternative shade and base colors can be custom ordered
Supplier's Site Datasheet

Technical Specifications

  Dynatect Manufacturing, Inc.
Product Category Industrial Partitions
Product Name Portable Weld Curtains
Partition Type Welding
Material Vinyl / PVC
Height 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Radiation Shielding Barriers & Walls -  - MarShield
Specs
Material Glass; Steel
Height 84 inch (2134 mm)
View Details
Modular Weld Curtains -  - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Partition Type Welding
Material Vinyl / PVC
Height 74.5 inch (1892 mm)
View Details
Industrial Roll Up Curtain - RC SS Series - Steel Guard Safety Corp.
Specs
Partition Type Divider Curtain
Material Vinyl / PVC; Steel-Scrim® Vinyl
Height 84 to 180 inch (2134 to 4572 mm)
View Details
Wire Mesh Partitions -  - Cogan USA, Inc.
Specs
Partition Type Mesh
Material Steel; Wire
Height 288 inch (7315 mm)
View Details