Simplex Isolation Systems Datasheets for Industrial Partitions
Industrial partitions are used to divide a larger area into smaller, separate workspaces. Products include curtain walls, laser curtains, stage curtains, welding curtains, room partitions, mesh or security partitions, moveable walls, office cubicles, portable partitions, privacy screens, restroom partitions, and demountable wall partitions.
Industrial Partitions: Learn more
| Product Name | Notes |
|---|---|
| AirBlock Strip Divider Systems Use for larger areas to divide or separate product, processes or personnel. Protects against cross contamination and helps to increase product yields. Protects against sound, temperature,... | |
| SoundBlock Insulated Strips and Panels Up to a 48 decibel sound drop. Excellent for high-frequency noise (saws, mills, compressors, etc.) Available in clear vinyl outer layer for safety. Tinted and... | |
| Strip Screen Ventilated Strips and Panels Our heavy-duty, vinyl coated polyester screenmesh is RF welded into strips. The size of the screen area can be adjusted depending on the required... | |
| Sure-Fold Bi-folding Curtains These retractable, industrial strength curtain barriers help you isolate your work area, save energy and control cross-contamination. With heavy-duty material and Sure-Fold reinforced attachment system you get... | |
| Industrial Curtains and Barrier Sound Curtains Curtain Benefits AirBlock industrial curtains can help you save tens of thousands of dollars on energy costs every year. Also use AirBlock curtains as... | |
| AirBlock Benefits AirBlock- the #1 specified curtain in the industry, offers versatility and reliability that cannot be found with any other product. AirBlock curtains can be used with framing... | |
| Save energy! AirBlock™ data center curtains and partitions save energy on air conditioning by as much as 15% and up to 67% on fans. Protect your mission critical operations. Maximize... |