Silicon Labs Poe Ctrl, -40 To 85Deg C; Input Voltage Silicon Labs SI3462-E01-GM

Description
POE CTRL, -40 TO 85DEG C; Input Voltage:50V; Output Current:-; UVLO:42V; Controller IC Case Style:QFN; No. of Pins:11Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet
Description
POE CTRL, -40 TO 85DEG C; Input Voltage:50V; Output Current:-; UVLO:42V; Controller IC Case Style:QFN; No. of Pins:11Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poe Ctrl, -40 To 85Deg C; Input Voltage Silicon Labs - 75AC1962 - Newark, An Avnet Company
Chicago, IL, United States
Poe Ctrl, -40 To 85Deg C; Input Voltage Silicon Labs
75AC1962
Poe Ctrl, -40 To 85Deg C; Input Voltage Silicon Labs 75AC1962
POE CTRL, -40 TO 85DEG C; Input Voltage:50V; Output Current:-; UVLO:42V; Controller IC Case Style:QFN; No. of Pins:11Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

POE CTRL, -40 TO 85DEG C; Input Voltage:50V; Output Current:-; UVLO:42V; Controller IC Case Style:QFN; No. of Pins:11Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power over Ethernet (PoE) Controllers
Product Number 75AC1962
Product Name Poe Ctrl, -40 To 85Deg C; Input Voltage Silicon Labs
Compliance / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-5195-6-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 2.8 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details