Silicon Labs PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3400-GM SI3400-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 1095816-SI3400-GM Packaging: Tube/Rail Type: Controller (PD), DC/DC Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-EP (5x5) Maximum Power Dissipation: 15W Supply Voltage - Operating: 2.8 V to 57 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1095816-SI3400-GM Packaging: Tube/Rail Type: Controller (PD), DC/DC Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-EP (5x5) Maximum Power Dissipation: 15W Supply Voltage - Operating: 2.8 V to 57 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3400-GM - SI3400-GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3400-GM
SI3400-GM
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3400-GM SI3400-GM
Manufacturer: Silicon Labs Win Source Part Number: 1095816-SI3400-GM Packaging: Tube/Rail Type: Controller (PD), DC/DC Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-EP (5x5) Maximum Power Dissipation: 15W Supply Voltage - Operating: 2.8 V to 57 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1095816-SI3400-GM
Packaging: Tube/Rail
Type: Controller (PD), DC/DC
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN-EP (5x5)
Maximum Power Dissipation: 15W
Supply Voltage - Operating: 2.8 V to 57 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - SI3400-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
SI3400-GM
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers SI3400-GM
IC POE CNTRL 1 CHANNEL 20QFN

IC POE CNTRL 1 CHANNEL 20QFN

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - SI3400-GM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
SI3400-GM
PMIC - Power Over Ethernet (PoE) Controllers SI3400-GM
IC POE CNTRL 1 CHANNEL 20QFN

IC POE CNTRL 1 CHANNEL 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number SI3400-GM SI3400-GM SI3400-GM
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3400-GM Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Input Voltage 2.8 to 57 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 150-PD69200C-021119-TR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details