L-com, Inc. ICP DAS 8-Channel Power Relay Output Module ICP-ET-7067

Description
The ET-7067 is a web-based Ethernet I/O module it features a built-in web server which allows configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet. With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The ET-7067 offers easy and safe access for users from anywhere at anytime! In addition, the ET-7067 also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software. The ET-7067 is a simple 8 channel power relay output module. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features Built in Dual Watchdog Built in Web Server; 10/100 Base-TX Ethernet I/O Pair Connection Modbus/TCP Protocol, Modbus/UDP Protocol Operating temperature -25ºC to +75ºC Application Machine Automation Remote Maintenance & Diagnosis Testing Equipment Building Automation Factory Automation
Description
The ET-7067 is a web-based Ethernet I/O module it features a built-in web server which allows configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet. With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The ET-7067 offers easy and safe access for users from anywhere at anytime! In addition, the ET-7067 also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software. The ET-7067 is a simple 8 channel power relay output module. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features Built in Dual Watchdog Built in Web Server; 10/100 Base-TX Ethernet I/O Pair Connection Modbus/TCP Protocol, Modbus/UDP Protocol Operating temperature -25ºC to +75ºC Application Machine Automation Remote Maintenance & Diagnosis Testing Equipment Building Automation Factory Automation

Suppliers

Company
Product
Description
Supplier Links
ICP DAS 8-Channel Power Relay Output Module - ICP-ET-7067 - L-com, Inc.
North Andover, MA, United States
ICP DAS 8-Channel Power Relay Output Module
ICP-ET-7067
ICP DAS 8-Channel Power Relay Output Module ICP-ET-7067
The ET-7067 is a web-based Ethernet I/O module it features a built-in web server which allows configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet. With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The ET-7067 offers easy and safe access for users from anywhere at anytime! In addition, the ET-7067 also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software. The ET-7067 is a simple 8 channel power relay output module. As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote. Features Built in Dual Watchdog Built in Web Server; 10/100 Base-TX Ethernet I/O Pair Connection Modbus/TCP Protocol, Modbus/UDP Protocol Operating temperature -25ºC to +75ºC Application Machine Automation Remote Maintenance & Diagnosis Testing Equipment Building Automation Factory Automation

The ET-7067 is a web-based Ethernet I/O module it features a built-in web server which allows configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control is as easy as surfing the Internet. With the web HMI function, programming or HTML skills are no longer required; creating dynamic and attractive web pages for I/O monitoring and I/O control is simplified. The ET-7067 offers easy and safe access for users from anywhere at anytime! In addition, the ET-7067 also supports Modbus/TCP protocol which makes it simple to integrate with SCADA software. The ET-7067 is a simple 8 channel power relay output module.
As an authorized ICP DAS reseller, we can bid on RFQ's for any ICP DAS part numbers even if they are not found on our website. Contact your L-com Sales Representative to request a non-obligatory quote.

Features

  • Built in Dual Watchdog
  • Built in Web Server; 10/100 Base-TX Ethernet
  • I/O Pair Connection
  • Modbus/TCP Protocol, Modbus/UDP Protocol
  • Operating temperature -25ºC to +75ºC

Application

  • Machine Automation
  • Remote Maintenance & Diagnosis
  • Testing Equipment
  • Building Automation
  • Factory Automation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number ICP-ET-7067
Product Name ICP DAS 8-Channel Power Relay Output Module
Form Factor Module / Standalone
Unlock Full Specs
to access all available technical data

Similar Products

Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Power Over Ethernet (PoE) Controllers - 150-PD69210C-022719-TR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power over Ethernet (PoE) - 5073-POE1GAT-EXT-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Features Short Circuit Protection
Data Rate 10 to 1000 Mbps
View Details