The Si100x wireless MCU family offers the industry's lowest power single-chip microcontroller with an integrated sub-GHz RF transceiver. This wireless MCU family is designed to address the specific requirements of low-power embedded systems requiring an RF bidirectional communication link for applications such as smart metering, in-home utility monitoring, wireless security panels, access control and home/building automation.
The Si10xx family has the industry's lowest power consumption in all modes: active, sleep and deep sleep. This ultra low-power consumption is achieved without any compromises in wireless transceiver performance. Having the lowest system power allows longer battery life, higher product performance and lower system cost.
The Si100x wireless MCU family offers devices configured with either 64 or 32 K of on-board flash memory and a maximum transmit output power of +13 or +20 dBm. The Si1004 and Si1005 devices also include an integrated dc-dc boost converter with a switching efficiency of up to 90%, which can greatly increase system battery life.
| Silicon Labs | |
|---|---|
| Product Category | Network Processors |
| Product Number | Si1000 |
| Product Name | Wireless MCUs |