The CS8900A is a low-cost Ethernet LAN® controller for embedded applications. Its highly integrated design eliminates the need for costly external components required by other Ethernet controllers. The CS8900A includes on-chip RAM, 10Base-T transmit-and-receive filters and a direct ISA-Bus interface with 24 mA drivers. In addition to high integration, the CS8900A offers a broad range of performance features and configuration options. Its unique PacketPage architecture automatically adapts to changing network traffic patterns and available system resources. The result is increased system efficiency. The CS8900A is available in a 100-pin TQFP package, ideally suited for small form-factor, cost-sensitive Ethernet applications. With the CS8900A, system engineers can design a complete Ethernet circuit that occupies less than 1.5 square inches (10 sq. cm.) of board space.
Features
Single-chip IEEE 802.3 ethernet solution
Comprehensive suite of software drivers available
Efficient packetPage™ architecture operates in I/O and memory space and as DMA slave
Full-duplex operation
On-chip RAM buffers transmit and receive frames
10Base-T port and filters (polarity detection/correction
)
AUI port for 10Base-2, 10Base-5 and 10Base-F
Automatic re-transmission on collision, padding and CRC (cyclical redundancy check)
Programmable receive features
Stream transfer for reduced CPU overhead
Auto-switch between DMA and on-chip memory
Early interrupts for frame pre-processing
Automatic rejection of erroneous packets
EEPROM support for jumperless configuration
boot PROM support for diskless systems
boundary scan and loopback test
LED drivers for link status and LAN activity
standby and suspend sleep modes
3 V or 5 V operation; commercial or industrial temperature range
maximum at 5 V = 120 mA; typical at 5 V = 90 mA
package: 100-pin TQFP; lead-free assembly
The CS8900A is a low-cost Ethernet LAN® controller for embedded applications. Its highly integrated design eliminates the need for costly external components required by other Ethernet controllers. The CS8900A includes on-chip RAM, 10Base-T transmit-and-receive filters and a direct ISA-Bus interface with 24 mA drivers. In addition to high integration, the CS8900A offers a broad range of performance features and configuration options. Its unique PacketPage architecture automatically adapts to changing network traffic patterns and available system resources. The result is increased system efficiency. The CS8900A is available in a 100-pin TQFP package, ideally suited for small form-factor, cost-sensitive Ethernet applications. With the CS8900A, system engineers can design a complete Ethernet circuit that occupies less than 1.5 square inches (10 sq. cm.) of board space.
Features
- Single-chip IEEE 802.3 ethernet solution
- Comprehensive suite of software drivers available
- Efficient packetPage™ architecture operates in I/O and memory space and as DMA slave
- Full-duplex operation
- On-chip RAM buffers transmit and receive frames
- 10Base-T port and filters (polarity detection/correction)
- AUI port for 10Base-2, 10Base-5 and 10Base-F
- Automatic re-transmission on collision, padding and CRC (cyclical redundancy check)
- Programmable receive features
- Stream transfer for reduced CPU overhead
- Auto-switch between DMA and on-chip memory
- Early interrupts for frame pre-processing
- Automatic rejection of erroneous packets
- EEPROM support for jumperless configuration
- boot PROM support for diskless systems
- boundary scan and loopback test
- LED drivers for link status and LAN activity
- standby and suspend sleep modes
- 3 V or 5 V operation; commercial or industrial temperature range
- maximum at 5 V = 120 mA; typical at 5 V = 90 mA
- package: 100-pin TQFP; lead-free assembly