The CS8952 uses CMOS technology to deliver a high-performance, 100Base-X/10Base-T physical layer (PHY) line interface. It makes use of an adaptive equalizer optimized for noise and near-end crosstalk (NEXT) immunity to extend receiver operation to cable lengths exceeding 160 meters. In addition, the transmit circuitry has been designed to provide extremely low transmit jitter (<400 ps) for improved link partner performance. Transmit driver common mode noise has been minimized to reduce EMI (electromagnetic interference) for simplified FCC certification. The CS8952 incorporates a standard media independent interface (MII) for easy connection to a variety of 10 Mbps and 100 Mbps media access controllers (MACs). The CS8952 also includes a pseudo-ECL (emitter coupled logic) interface for use with 100Base-Fx fiber interconnect modules.
Features
Single-chip IEEE 802.3 physical interface IC for 100Base-X and 10Base-T
Adaptive equalizer provides extended length operation (>160 m) with superior noise immunity and NEXT margin
Extremely low transmit jitter (<400 ps)
Low-common-mode noise on Tx driver for reduced EMI
Integrated Rx and Tx filters for 10Base-T
Compensation for back-to-back 'Killer Packets'
Digital interfaces supported
MII for 100Base-X and 10Base-T
Repeater 5-bit code-group interface (100Base-X)
10Base-T serial interface
Register set compatible with DP83840A
IEEE 802.3 Auto-Negotiation with Next Page support
Six LED drivers (LNK, COL, FDX, Tx, Rx and SPD)
Low-power (135 mA typ.) CMOS design (5 V supply)
Package: 100-pin TQFP; lead-free assembly
The CS8952 uses CMOS technology to deliver a high-performance, 100Base-X/10Base-T physical layer (PHY) line interface. It makes use of an adaptive equalizer optimized for noise and near-end crosstalk (NEXT) immunity to extend receiver operation to cable lengths exceeding 160 meters. In addition, the transmit circuitry has been designed to provide extremely low transmit jitter (<400 ps) for improved link partner performance. Transmit driver common mode noise has been minimized to reduce EMI (electromagnetic interference) for simplified FCC certification. The CS8952 incorporates a standard media independent interface (MII) for easy connection to a variety of 10 Mbps and 100 Mbps media access controllers (MACs). The CS8952 also includes a pseudo-ECL (emitter coupled logic) interface for use with 100Base-Fx fiber interconnect modules.
Features
- Single-chip IEEE 802.3 physical interface IC for 100Base-X and 10Base-T
- Adaptive equalizer provides extended length operation (>160 m) with superior noise immunity and NEXT margin
- Extremely low transmit jitter (<400 ps)
- Low-common-mode noise on Tx driver for reduced EMI
- Integrated Rx and Tx filters for 10Base-T
- Compensation for back-to-back 'Killer Packets'
- Digital interfaces supported
- MII for 100Base-X and 10Base-T
- Repeater 5-bit code-group interface (100Base-X)
- 10Base-T serial interface
- Register set compatible with DP83840A
- IEEE 802.3 Auto-Negotiation with Next Page support
- Six LED drivers (LNK, COL, FDX, Tx, Rx and SPD)
- Low-power (135 mA typ.) CMOS design (5 V supply)
- Package: 100-pin TQFP; lead-free assembly