Has active cooling control, automatic shut-down in case of disturbance
| Sigma-Aldrich | |
|---|---|
| Product Category | Water Baths |
| Product Number | Z612154 |
| Product Name | Julabo® Recirculating Cooler |
| Configuration | Controller; Controlled Bath |
| Temperature Control | Cooling |
| Features | Programmable |
| Termperature Range | -20 to 40 C (-4 to 104 F) |
| Temperautre Stability | 1.8 +/-F (1 +/-C) |