AMETEK Brookfield Water Bath TC-250AP

Description
Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps ensure accurate test results. The addition of a bath is a smart investment and the Brookfield Model 250 is the perfect complement! FEATURES & BENEFITS Configured for measuring multiple samples directly in the bath Work area accommodates 600 mL and 1000 mL beakers (cover is removable for large sample container requirements) Built-in tap water cooling coil Built-in circulator pump CONTROLLER FEATURES MX Series SD Series AP Series Economical Best Value Total Touch Screen Interface Large Character Display Programmable with PC Control using RheocalcT Software Standalone Programmable Single Speed Pump 2-Speed Pump Variable Speed Pump Maximum Temperature up to 135°C Quick Scroll to Set Temeprature to Standalone Mode PC Control with RheocalcT Software
Datasheet
Description
Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps ensure accurate test results. The addition of a bath is a smart investment and the Brookfield Model 250 is the perfect complement! FEATURES & BENEFITS Configured for measuring multiple samples directly in the bath Work area accommodates 600 mL and 1000 mL beakers (cover is removable for large sample container requirements) Built-in tap water cooling coil Built-in circulator pump CONTROLLER FEATURES MX Series SD Series AP Series Economical Best Value Total Touch Screen Interface Large Character Display Programmable with PC Control using RheocalcT Software Standalone Programmable Single Speed Pump 2-Speed Pump Variable Speed Pump Maximum Temperature up to 135°C Quick Scroll to Set Temeprature to Standalone Mode PC Control with RheocalcT Software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Bath - TC-250AP - AMETEK Brookfield
Middleboro, MA, USA
Water Bath
TC-250AP
Water Bath TC-250AP
Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps ensure accurate test results. The addition of a bath is a smart investment and the Brookfield Model 250 is the perfect complement! FEATURES & BENEFITS Configured for measuring multiple samples directly in the bath Work area accommodates 600 mL and 1000 mL beakers (cover is removable for large sample container requirements) Built-in tap water cooling coil Built-in circulator pump CONTROLLER FEATURES MX Series SD Series AP Series Economical Best Value Total Touch Screen Interface Large Character Display Programmable with PC Control using RheocalcT Software Standalone Programmable Single Speed Pump 2-Speed Pump Variable Speed Pump Maximum Temperature up to 135°C Quick Scroll to Set Temeprature to Standalone Mode PC Control with RheocalcT Software

Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps ensure accurate test results. The addition of a bath is a smart investment and the Brookfield Model 250 is the perfect complement!

FEATURES & BENEFITS

Configured for measuring multiple samples directly in the bath
Work area accommodates 600 mL and 1000 mL beakers (cover is removable for large sample container requirements)
Built-in tap water cooling coil
Built-in circulator pump

CONTROLLER FEATURES

MX SeriesSD SeriesAP Series
EconomicalBest ValueTotal Touch Screen Interface
Large Character DisplayProgrammable with PC Control using RheocalcT SoftwareStandalone Programmable
Single Speed Pump2-Speed PumpVariable Speed Pump
Maximum Temperature up to 135°CQuick Scroll to Set Temeprature to Standalone ModePC Control with RheocalcT Software
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Water Baths
Product Number TC-250AP
Product Name Water Bath
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Viscosity
Termperature Range -20 to 150 C (-4 to 302 F)
Temperautre Stability 0.0180 +/-F (0.0100 +/-C)
Unlock Full Specs
to access all available technical data

Similar Products

Baths/Circulators - 2050 - Caron Products and Services, Inc.
Caron Products and Services, Inc.
View Details
Constant Temperature Bath - CT-600 - CANNON Instrument Company
CANNON Instrument Company
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Programmable
View Details
Water Bath - TC-650MX - AMETEK Brookfield
AMETEK Brookfield
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Viscosity
View Details