E model ED, AC input 115 V, has adjustable high temperature cut-off
| Sigma-Aldrich | |
|---|---|
| Product Category | Water Baths |
| Product Number | Z557110 |
| Product Name | Julabo® Immersion Circulator |
| Configuration | Controller |
| Temperature Control | Heating; Cooling (optional feature) |
| Features | Programmable |
| Termperature Range | 20 to 100 C (68 to 212 F) |
| Temperautre Stability | 0.0540 +/-F (0.0300 +/-C) |