The MT2000B2-1000 is a mixed-signal active load pull system designed for high-speed impedance characterization of devices under test from 0.2 GHz to 6.0 GHz, with active load tuning loops supporting up to 1000 impedance/power states per minute and a maximum modulation bandwidth of 1000 MHz. It operates under single-tone CW and pulsed-CW RF signals with DC and pulsed-DC bias, supporting fundamental and harmonic impedance control. The system provides full Smith Chart coverage and is capable of measuring time-domain NVNA waveforms and load lines, replacing conventional passive tuners, VNAs, signal generators, and oscilloscopes in a single-box configuration for nonlinear model validation, behavioral extraction, and production test applications.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000B2-1000 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |